Microchip Technology, Inc. Hi-Voltage, Hi-Current Source Driver Array MIC2981

Description
The MIC2981 is an 8-channel, high-voltage, high-current source driver array ideal for switching high-power loads from logic-level TTL, CMOS, or PMOS control signals. This driver can manage multiple loads of up to 50V and 500mA, limited only by package power dissipation. MIC2981 features inputs compatible with 5V TTL and 5V to 15V CMOS or PMOS logic outputs. The dual-marked device replaces either UDN2981 or UDN2982 devices. The MIC2981 is available in the 18-pin plastic DIP and 18-lead wide SOIC package. This devices operate in the industrial temperature range. Additional Features Output voltage to 50V Output current to 500mA Transient-protected outputs Integral clamp diodes TTL, CMOS, or PMOS compatible inputs
Datasheet
Description
The MIC2981 is an 8-channel, high-voltage, high-current source driver array ideal for switching high-power loads from logic-level TTL, CMOS, or PMOS control signals. This driver can manage multiple loads of up to 50V and 500mA, limited only by package power dissipation. MIC2981 features inputs compatible with 5V TTL and 5V to 15V CMOS or PMOS logic outputs. The dual-marked device replaces either UDN2981 or UDN2982 devices. The MIC2981 is available in the 18-pin plastic DIP and 18-lead wide SOIC package. This devices operate in the industrial temperature range. Additional Features Output voltage to 50V Output current to 500mA Transient-protected outputs Integral clamp diodes TTL, CMOS, or PMOS compatible inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Voltage, Hi-Current Source Driver Array - MIC2981 - Microchip Technology, Inc.
Chandler, AZ, United States
Hi-Voltage, Hi-Current Source Driver Array
MIC2981
Hi-Voltage, Hi-Current Source Driver Array MIC2981
The MIC2981 is an 8-channel, high-voltage, high-current source driver array ideal for switching high-power loads from logic-level TTL, CMOS, or PMOS control signals. This driver can manage multiple loads of up to 50V and 500mA, limited only by package power dissipation. MIC2981 features inputs compatible with 5V TTL and 5V to 15V CMOS or PMOS logic outputs. The dual-marked device replaces either UDN2981 or UDN2982 devices. The MIC2981 is available in the 18-pin plastic DIP and 18-lead wide SOIC package. This devices operate in the industrial temperature range. Additional Features Output voltage to 50V Output current to 500mA Transient-protected outputs Integral clamp diodes TTL, CMOS, or PMOS compatible inputs

The MIC2981 is an 8-channel, high-voltage, high-current source driver array ideal for switching high-power loads from logic-level TTL, CMOS, or PMOS control signals. This driver can manage multiple loads of up to 50V and 500mA, limited only by package power dissipation. MIC2981 features inputs compatible with 5V TTL and 5V to 15V CMOS or PMOS logic outputs. The dual-marked device replaces either UDN2981 or UDN2982 devices. The MIC2981 is available in the 18-pin plastic DIP and 18-lead wide SOIC package. This devices operate in the industrial temperature range.

Additional Features

    • Output voltage to 50V
    • Output current to 500mA
    • Transient-protected outputs
    • Integral clamp diodes
    • TTL, CMOS, or PMOS compatible inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MIC2981
Product Name Hi-Voltage, Hi-Current Source Driver Array
Package Type SOIC; DIP; 18/SOIC 300mil 18/PDIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277SA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Power - Gate Driver ICs - 2ED2772S01G - 2ED2772S01G - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 1 amps
Supply Voltage 7 to 18 volts
View Details