Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM-TR MIC2981/82YWM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076385-MIC2981/82YW M-TR Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 to 50 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOP (Wide) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076385-MIC2981/82YW M-TR Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 to 50 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOP (Wide) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM-TR - MIC2981/82YWM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM-TR
MIC2981/82YWM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM-TR MIC2981/82YWM-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076385-MIC2981/82YW M-TR Packaging: Reel - TR Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 to 50 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOP (Wide) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076385-MIC2981/82YWM-TR
Packaging: Reel - TR
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 to 50 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOP (Wide)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2981/82YWM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2981/82YWM-TR
IC PWR DRIVER BIPOLAR 1:1 18SOP

IC PWR DRIVER BIPOLAR 1:1 18SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2981/82YWM-TR MIC2981/82YWM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YWM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 5 to 50 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details