Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YN MIC2981/82YN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076384-MIC2981/82YN Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 to 50 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076384-MIC2981/82YN Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 to 50 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YN
MIC2981/82YN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YN MIC2981/82YN
Manufacturer: Microchip Technology Win Source Part Number: 1076384-MIC2981/82YN Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 to 50 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076384-MIC2981/82YN
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 to 50 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-DIP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2981/82YN
PMIC - Power Distribution Switches, Load Drivers MIC2981/82YN
IC PWR DRIVER BIPOLAR 1:1 18DIP

IC PWR DRIVER BIPOLAR 1:1 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2981/82YN MIC2981/82YN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82YN PMIC - Power Distribution Switches, Load Drivers
Voltage 5 to 50 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details