Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BWM MIC2981/82BWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 788578-MIC2981/82BWM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 8 Output Configuration: High Side Voltage - Load: 5 ~ 50 V Family Name: MIC2981 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOP (Wide) Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2981/82BN; MIC2981/82YN; MIC2981BN; MIC2981/82BWM TR; Introduction Date: November 01, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788578-MIC2981/82BWM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 8 Output Configuration: High Side Voltage - Load: 5 ~ 50 V Family Name: MIC2981 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOP (Wide) Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2981/82BN; MIC2981/82YN; MIC2981BN; MIC2981/82BWM TR; Introduction Date: November 01, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BWM
MIC2981/82BWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BWM MIC2981/82BWM
Manufacturer: Microchip Technology Win Source Part Number: 788578-MIC2981/82BWM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-SOIC (0.295", 7.50mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 8 Output Configuration: High Side Voltage - Load: 5 ~ 50 V Family Name: MIC2981 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOP (Wide) Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2981/82BN; MIC2981/82YN; MIC2981BN; MIC2981/82BWM TR; Introduction Date: November 01, 1999 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788578-MIC2981/82BWM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 18-SOIC (0.295", 7.50mm Width)
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Number of Outputs: 8
Output Configuration: High Side
Voltage - Load: 5 ~ 50 V
Family Name: MIC2981
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOP (Wide)
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): MIC2981/82BN; MIC2981/82YN; MIC2981BN; MIC2981/82BWM TR;
Introduction Date: November 01, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2981/82BWM
PMIC - Power Distribution Switches, Load Drivers MIC2981/82BWM
IC PWR DRIVER BIPOLAR 1:1 18SOP

IC PWR DRIVER BIPOLAR 1:1 18SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2981/82BWM MIC2981/82BWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BWM PMIC - Power Distribution Switches, Load Drivers
Voltage 5 ~ 50 V
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers