Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BN MIC2981/82BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 884717-MIC2981/82BN Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC2981/82 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884717-MIC2981/82BN Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC2981/82 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BN
MIC2981/82BN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BN MIC2981/82BN
Manufacturer: Microchip Technology Win Source Part Number: 884717-MIC2981/82BN Operating Temperature Range: -40°C ~ 85°C (TA) Package: 18-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC2981/82 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884717-MIC2981/82BN
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: MIC2981/82
Categories: Integrated Circuits (ICs)
Case / Package: 18-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2981/82BN
PMIC - Power Distribution Switches, Load Drivers MIC2981/82BN
IC PWR DRIVER BIPOLAR 1:1 18DIP

IC PWR DRIVER BIPOLAR 1:1 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2981/82BN MIC2981/82BN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2981/82BN PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details