Microchip Technology, Inc. 7.5A LDO Adjustable and Shutdown MIC29712

Description
The MIC29710 and MIC29712 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29710/2 is available in two versions: the 3-pin fixed output MIC29710 and the 5-pin adjustable output voltage MIC29712. All versions are fully protected against overcurrent faults, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29710/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage or input voltage greater than 16V, see the MIC29750/29752. Additional Features Fast transient response 7.5A current capability 700mV dropout voltage at full load Low ground current Accurate 2% guaranteed tolerance Zero-current shutdown mode (MIC29712) No minimum load current Fixed voltage and adjustable versions
Datasheet
Description
The MIC29710 and MIC29712 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29710/2 is available in two versions: the 3-pin fixed output MIC29710 and the 5-pin adjustable output voltage MIC29712. All versions are fully protected against overcurrent faults, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29710/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage or input voltage greater than 16V, see the MIC29750/29752. Additional Features Fast transient response 7.5A current capability 700mV dropout voltage at full load Low ground current Accurate 2% guaranteed tolerance Zero-current shutdown mode (MIC29712) No minimum load current Fixed voltage and adjustable versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5A LDO Adjustable and Shutdown - MIC29712 - Microchip Technology, Inc.
Chandler, AZ, United States
7.5A LDO Adjustable and Shutdown
MIC29712
7.5A LDO Adjustable and Shutdown MIC29712
The MIC29710 and MIC29712 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29710/2 is available in two versions: the 3-pin fixed output MIC29710 and the 5-pin adjustable output voltage MIC29712. All versions are fully protected against overcurrent faults, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29710/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage or input voltage greater than 16V, see the MIC29750/29752. Additional Features Fast transient response 7.5A current capability 700mV dropout voltage at full load Low ground current Accurate 2% guaranteed tolerance Zero-current shutdown mode (MIC29712) No minimum load current Fixed voltage and adjustable versions

The MIC29710 and MIC29712 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process.

The MIC29710/2 is available in two versions: the 3-pin fixed output MIC29710 and the 5-pin adjustable output voltage MIC29712. All versions are fully protected against overcurrent faults, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes.

A TTL-compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN.

The MIC29710/2 is available in the standard 3- and 5-pin TO-220 package with an operating junction temperature range of 0°C to +125°C.

For applications requiring even lower dropout voltage or input voltage greater than 16V, see the MIC29750/29752.

Additional Features

    • Fast transient response
    • 7.5A current capability
    • 700mV dropout voltage at full load
    • Low ground current
    • Accurate 2% guaranteed tolerance
    • Zero-current shutdown mode (MIC29712)
    • No minimum load current
    • Fixed voltage and adjustable versions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29712
Product Name 7.5A LDO Adjustable and Shutdown
Package Type TO-220; Other; ['WAFER', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM25061 Positive Low Voltage Power Limiting Hot Swap Controller - LM25061PMMX-2/NOPB - Texas Instruments
Specs
Package Type Other; VSSOP
Input Voltage 2.9 to 17 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power Supply Chip >> Motor Driver ICs - IKCM15L60GA - LCSC Electronics Technology (HK) Limited
Specs
Package Type DIP
View Details