Microchip Technology, Inc. 5.0A LDO Adjustable MIC29512

Description
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29510/2 is available in two versions: the three pin fixed output MIC29510 and the five pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, overtemperature operation, and positive and negative transient voltage spikes. A TTL compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29510/2 is available in the standard three and five pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502 /29503 Additional Features Fast transient response 5A current capability 700mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29512) Fixed voltage and adjustable versions
Datasheet
Description
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29510/2 is available in two versions: the three pin fixed output MIC29510 and the five pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, overtemperature operation, and positive and negative transient voltage spikes. A TTL compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29510/2 is available in the standard three and five pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502 /29503 Additional Features Fast transient response 5A current capability 700mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29512) Fixed voltage and adjustable versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0A LDO Adjustable - MIC29512 - Microchip Technology, Inc.
Chandler, AZ, United States
5.0A LDO Adjustable
MIC29512
5.0A LDO Adjustable MIC29512
The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process. The MIC29510/2 is available in two versions: the three pin fixed output MIC29510 and the five pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, overtemperature operation, and positive and negative transient voltage spikes. A TTL compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN. The MIC29510/2 is available in the standard three and five pin TO-220 package with an operating junction temperature range of 0°C to +125°C. For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502 /29503 Additional Features Fast transient response 5A current capability 700mV dropout voltage at full load Low ground current Accurate 1% guaranteed tolerance Zero current shutdown mode (MIC29512) Fixed voltage and adjustable versions

The MIC29510 and MIC29512 are high-current, high-accuracy, low-dropout voltage regulators featuring fast transient recovery from input voltage surges and output load current changes. These regulators use a PNP pass element that features proprietary Super βeta PNP® process.

The MIC29510/2 is available in two versions: the three pin fixed output MIC29510 and the five pin adjustable output voltage MIC29512. All versions are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, overtemperature operation, and positive and negative transient voltage spikes.

A TTL compatible enable (EN) control pin supports external on/off control. If on/off control is not required, the device may be continuously enabled by connecting EN to IN.

The MIC29510/2 is available in the standard three and five pin TO-220 package with an operating junction temperature range of 0°C to +125°C.

For applications requiring even lower dropout voltage, input voltage greater than 16V, or an error flag, see the MIC29500/29501/29502/29503

Additional Features

    • Fast transient response
    • 5A current capability
    • 700mV dropout voltage at full load
    • Low ground current
    • Accurate 1% guaranteed tolerance
    • Zero current shutdown mode (MIC29512)
    • Fixed voltage and adjustable versions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29512
Product Name 5.0A LDO Adjustable
Package Type TO-220; Other; ['TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1637-SP Switched Mode Controller for DC Motor Drive - 5962-8995701VSA - Texas Instruments
Specs
Package Type Other; CFP
Features DC Motor Control,Switching Control
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LTC3554EUD-1#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; QFN20
View Details
Gates and Inverters - 74LVC2G06GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74, SOT-457
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details