Microchip Technology, Inc. Voltage Regulators - Linear MIC2941ABU

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-263-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-263-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2941A is a low dropout linear voltage regulator capable of delivering up to 1.25A output current. It features a low quiescent current of 240 OºA and a low dropout voltage, typically 40 mV at light loads and 350 mV at 1A. The output voltage is adjustable from 1.24V to 26V, making it versatile for various applications. It includes protection against reverse battery connections and positive transients up to 60V, as well as current and thermal limiting for enhanced reliability. The device is suitable for battery-powered equipment, automotive electronics, and high-efficiency linear power supplies. It is available in multiple package types, including TO-220-3 and TO-263-5, providing flexibility for integration into different designs.

Datasheet Summary
Powered by GS/AI

The MIC2941A is a low dropout linear voltage regulator capable of delivering up to 1.25A output current. It features a low quiescent current of 240 OºA and a low dropout voltage, typically 40 mV at light loads and 350 mV at 1A. The output voltage is adjustable from 1.24V to 26V, making it versatile for various applications. It includes protection against reverse battery connections and positive transients up to 60V, as well as current and thermal limiting for enhanced reliability. The device is suitable for battery-powered equipment, automotive electronics, and high-efficiency linear power supplies. It is available in multiple package types, including TO-220-3 and TO-263-5, providing flexibility for integration into different designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC2941ABU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2941ABU
Voltage Regulators - Linear MIC2941ABU
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-263-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2941ABU
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details