Microchip Technology, Inc. 1.25A LDO Adjustable MIC2941A

Description
The MIC2940A and MIC2941A are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 350mV at 1A) and low quiescent current (240µA typical). The quiescent current of the MIC2940A increases only slightly in dropout, thus prolonging battery life. Key MIC2940A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2940 is available in both fixed voltage (3.3V, 5V, and 12V) and adjustable voltage configurations. The MIC2940A-xx devices are 3-pin fixed voltage regulators. A logic-compatible shutdown input is provided on the adjustable MIC2941A, which enables the regulator to be switched on and off. Additional Features High output voltage accuracy Guaranteed 1.25A output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input can withstand -20V reverse battery and +60V positive transients Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC2941A) Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages.
Datasheet
Description
The MIC2940A and MIC2941A are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 350mV at 1A) and low quiescent current (240µA typical). The quiescent current of the MIC2940A increases only slightly in dropout, thus prolonging battery life. Key MIC2940A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2940 is available in both fixed voltage (3.3V, 5V, and 12V) and adjustable voltage configurations. The MIC2940A-xx devices are 3-pin fixed voltage regulators. A logic-compatible shutdown input is provided on the adjustable MIC2941A, which enables the regulator to be switched on and off. Additional Features High output voltage accuracy Guaranteed 1.25A output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input can withstand -20V reverse battery and +60V positive transients Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC2941A) Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25A LDO Adjustable - MIC2941A - Microchip Technology, Inc.
Chandler, AZ, United States
1.25A LDO Adjustable
MIC2941A
1.25A LDO Adjustable MIC2941A
The MIC2940A and MIC2941A are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 350mV at 1A) and low quiescent current (240µA typical). The quiescent current of the MIC2940A increases only slightly in dropout, thus prolonging battery life. Key MIC2940A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2940 is available in both fixed voltage (3.3V, 5V, and 12V) and adjustable voltage configurations. The MIC2940A-xx devices are 3-pin fixed voltage regulators. A logic-compatible shutdown input is provided on the adjustable MIC2941A, which enables the regulator to be switched on and off. Additional Features High output voltage accuracy Guaranteed 1.25A output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input can withstand -20V reverse battery and +60V positive transients Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC2941A) Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages.

The MIC2940A and MIC2941A are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 350mV at 1A) and low quiescent current (240µA typical). The quiescent current of the MIC2940A increases only slightly in dropout, thus prolonging battery life. Key MIC2940A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient).

The MIC2940 is available in both fixed voltage (3.3V, 5V, and 12V) and adjustable voltage configurations. The MIC2940A-xx devices are 3-pin fixed voltage regulators. A logic-compatible shutdown input is provided on the adjustable MIC2941A, which enables the regulator to be switched on and off.

Additional Features

    • High output voltage accuracy
    • Guaranteed 1.25A output
    • Low quiescent current
    • Low dropout voltage
    • Extremely tight load and line regulation
    • Very low temperature coefficient
    • Current and thermal limiting
    • Input can withstand -20V reverse battery and +60V positive transients
    • Logic-controlled electronic shutdown
    • Output programmable from 1.24V to 26V (MIC2941A)
    • Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2941A
Product Name 1.25A LDO Adjustable
Package Type DPAK; TO-220; Other; ['WAFER', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
UC1525A Regulating Pulse Width Modulators - 5962-89511032A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS820B2EL VSE - TLS820B2EL VSE - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 to 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details