Microchip Technology, Inc. 750mA LDO Fixed Voltage + Flag + Shutdown MIC29371

Description
The MIC2937A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 300mV at 500mA) and very low quiescent current (160µA typical). The quiescent current of the MIC2937A increases only slightly in dropout, thus prolonging battery life. Key MIC2937A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2937 is available in several configurations. The MIC2937A-xx devices are 3-pin fixed voltage regulators with 3.3V, 5V, and 12V outputs available. The MIC29371 is a fixed regulator offering logic-compatible on/off switching input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29372 that enables the regulator to be switched on and off. Additional Features High output voltage accuracy Guaranteed 750mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input can withstand -20V reverse battery and +60V positive transients Error flag warns of output dropout Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC29372) Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages
Datasheet
Description
The MIC2937A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 300mV at 500mA) and very low quiescent current (160µA typical). The quiescent current of the MIC2937A increases only slightly in dropout, thus prolonging battery life. Key MIC2937A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2937 is available in several configurations. The MIC2937A-xx devices are 3-pin fixed voltage regulators with 3.3V, 5V, and 12V outputs available. The MIC29371 is a fixed regulator offering logic-compatible on/off switching input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29372 that enables the regulator to be switched on and off. Additional Features High output voltage accuracy Guaranteed 750mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input can withstand -20V reverse battery and +60V positive transients Error flag warns of output dropout Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC29372) Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750mA LDO Fixed Voltage + Flag + Shutdown - MIC29371 - Microchip Technology, Inc.
Chandler, AZ, United States
750mA LDO Fixed Voltage + Flag + Shutdown
MIC29371
750mA LDO Fixed Voltage + Flag + Shutdown MIC29371
The MIC2937A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 300mV at 500mA) and very low quiescent current (160µA typical). The quiescent current of the MIC2937A increases only slightly in dropout, thus prolonging battery life. Key MIC2937A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient). The MIC2937 is available in several configurations. The MIC2937A-xx devices are 3-pin fixed voltage regulators with 3.3V, 5V, and 12V outputs available. The MIC29371 is a fixed regulator offering logic-compatible on/off switching input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29372 that enables the regulator to be switched on and off. Additional Features High output voltage accuracy Guaranteed 750mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Input can withstand -20V reverse battery and +60V positive transients Error flag warns of output dropout Logic-controlled electronic shutdown Output programmable from 1.24V to 26V (MIC29372) Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages

The MIC2937A family are "bulletproof" efficient voltage regulators with very low dropout voltage (typically 40mV at light loads and 300mV at 500mA) and very low quiescent current (160µA typical). The quiescent current of the MIC2937A increases only slightly in dropout, thus prolonging battery life. Key MIC2937A features include protection against reversed battery, fold-back current limiting, and automotive load-dump protection (60V positive transient).

The MIC2937 is available in several configurations. The MIC2937A-xx devices are 3-pin fixed voltage regulators with 3.3V, 5V, and 12V outputs available. The MIC29371 is a fixed regulator offering logic-compatible on/off switching input and an error flag output. This flag may also be used as a power-on reset signal. A logic-compatible shutdown input is provided on the adjustable MIC29372 that enables the regulator to be switched on and off.

Additional Features

    • High output voltage accuracy
    • Guaranteed 750mA output
    • Low quiescent current
    • Low dropout voltage
    • Extremely tight load and line regulation
    • Very low temperature coefficient
    • Current and thermal limiting
    • Input can withstand -20V reverse battery and +60V positive transients
    • Error flag warns of output dropout
    • Logic-controlled electronic shutdown
    • Output programmable from 1.24V to 26V (MIC29372)
    • Available in TO-220, TO-263, TO-220-5, and TO-263-5 packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29371
Product Name 750mA LDO Fixed Voltage + Flag + Shutdown
Package Type DPAK; TO-220; Other; ['DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
UC1842A Current Mode PWM Controller - 5962-8670405XA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Board Mount Modules - AHP27009SX/HBB - 1164553-AHP27009SX/HBB - Win Source Electronics
Specs
Output Voltage 9 volts
Output Power 120 watts
View Details
Gates and Inverters - 74HC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details