Microchip Technology, Inc. LDO Voltage Regulators MIC29302AWD

Description
LDO Voltage Regulators 3A Fast-Response LDO
Datasheet
Description
LDO Voltage Regulators 3A Fast-Response LDO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29302AWD
LDO Voltage Regulators MIC29302AWD
LDO Voltage Regulators 3A Fast-Response LDO

LDO Voltage Regulators 3A Fast-Response LDO

Buy Now Datasheet
Ldo, Adj, 1.24V To 15V, 3A, To-252-5; Output Type Microchip - 71Y0622 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 15V, 3A, To-252-5; Output Type Microchip
71Y0622
Ldo, Adj, 1.24V To 15V, 3A, To-252-5; Output Type Microchip 71Y0622
LDO, ADJ, 1.24V TO 15V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.24V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 15V, 3A, TO-252-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.24V; Output Voltage Max:15V; Output Current Max:3A; Dropout Voltage Typ @ Current:450mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC29302AWD 71Y0622
Product Name LDO Voltage Regulators Ldo, Adj, 1.24V To 15V, 3A, To-252-5; Output Type Microchip
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details