Microchip Technology, Inc. 3.0A Fast-Response LDO MIC29302A

Description
The MIC29302A is a high-current, low-cost, low-dropout voltage regulator which uses proprietary Super βeta PNP® process with a PNP pass element. The 3A LDO regulator features 450mV (full load) dropout voltage and very low ground current. Designed for high-current loads, these devices also find applications in lower current, low dropout-critical systems, where their dropout voltage and ground current values are important attributes. Along with a total accuracy of ±2% (over temperature, line and load regulation) the regulator features very-fast transient recovery from input voltage surges and output load current changes. The MIC29302A has an adjustable output which can be set by two external resistors to a voltage between 1.24V to 15V. In addition, the device is fully protected against over current faults, reversed input polarity, reversed lead insertion, and overtemperature operation. A TTL logic enable (EN) pin is available in the MIC29302A to shutdown the regulator. When not used, the device can be set to continuous operation by connecting EN to the input (IN). The MIC29302A is available in the standard and 5-pin TO-263 and TO-252 packages with an operating junction temperature range of -40°C to +125°C. Additional Features High current capability: 3A over full temperature range Low dropout voltage of 450mV at full load Low ground current Accurate 1% guaranteed tolerance Extremely fast transient response Zero-current shutdown mode Error flag signals output out-of-regulation Adujstable output voltage Available in TO-263-L and TO-252-5L packages
Datasheet
Description
The MIC29302A is a high-current, low-cost, low-dropout voltage regulator which uses proprietary Super βeta PNP® process with a PNP pass element. The 3A LDO regulator features 450mV (full load) dropout voltage and very low ground current. Designed for high-current loads, these devices also find applications in lower current, low dropout-critical systems, where their dropout voltage and ground current values are important attributes. Along with a total accuracy of ±2% (over temperature, line and load regulation) the regulator features very-fast transient recovery from input voltage surges and output load current changes. The MIC29302A has an adjustable output which can be set by two external resistors to a voltage between 1.24V to 15V. In addition, the device is fully protected against over current faults, reversed input polarity, reversed lead insertion, and overtemperature operation. A TTL logic enable (EN) pin is available in the MIC29302A to shutdown the regulator. When not used, the device can be set to continuous operation by connecting EN to the input (IN). The MIC29302A is available in the standard and 5-pin TO-263 and TO-252 packages with an operating junction temperature range of -40°C to +125°C. Additional Features High current capability: 3A over full temperature range Low dropout voltage of 450mV at full load Low ground current Accurate 1% guaranteed tolerance Extremely fast transient response Zero-current shutdown mode Error flag signals output out-of-regulation Adujstable output voltage Available in TO-263-L and TO-252-5L packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0A Fast-Response LDO - MIC29302A - Microchip Technology, Inc.
Chandler, AZ, United States
3.0A Fast-Response LDO
MIC29302A
3.0A Fast-Response LDO MIC29302A
The MIC29302A is a high-current, low-cost, low-dropout voltage regulator which uses proprietary Super βeta PNP® process with a PNP pass element. The 3A LDO regulator features 450mV (full load) dropout voltage and very low ground current. Designed for high-current loads, these devices also find applications in lower current, low dropout-critical systems, where their dropout voltage and ground current values are important attributes. Along with a total accuracy of ±2% (over temperature, line and load regulation) the regulator features very-fast transient recovery from input voltage surges and output load current changes. The MIC29302A has an adjustable output which can be set by two external resistors to a voltage between 1.24V to 15V. In addition, the device is fully protected against over current faults, reversed input polarity, reversed lead insertion, and overtemperature operation. A TTL logic enable (EN) pin is available in the MIC29302A to shutdown the regulator. When not used, the device can be set to continuous operation by connecting EN to the input (IN). The MIC29302A is available in the standard and 5-pin TO-263 and TO-252 packages with an operating junction temperature range of -40°C to +125°C. Additional Features High current capability: 3A over full temperature range Low dropout voltage of 450mV at full load Low ground current Accurate 1% guaranteed tolerance Extremely fast transient response Zero-current shutdown mode Error flag signals output out-of-regulation Adujstable output voltage Available in TO-263-L and TO-252-5L packages

The MIC29302A is a high-current, low-cost, low-dropout voltage regulator which uses proprietary Super βeta PNP® process with a PNP pass element. The 3A LDO regulator features 450mV (full load) dropout voltage and very low ground current. Designed for high-current loads, these devices also find applications in lower current, low dropout-critical systems, where their dropout voltage and ground current values are important attributes.

Along with a total accuracy of ±2% (over temperature, line and load regulation) the regulator features very-fast transient recovery from input voltage surges and output load current changes.

The MIC29302A has an adjustable output which can be set by two external resistors to a voltage between 1.24V to 15V. In addition, the device is fully protected against over current faults, reversed input polarity, reversed lead insertion, and overtemperature operation. A TTL logic enable (EN) pin is available in the MIC29302A to shutdown the regulator. When not used, the device can be set to continuous operation by connecting EN to the input (IN). The MIC29302A is available in the standard and 5-pin TO-263 and TO-252 packages with an operating junction temperature range of -40°C to +125°C.

Additional Features

    • High current capability: 3A over full temperature range
    • Low dropout voltage of 450mV at full load
    • Low ground current
    • Accurate 1% guaranteed tolerance
    • Extremely fast transient response
    • Zero-current shutdown mode
    • Error flag signals output out-of-regulation
    • Adujstable output voltage
    • Available in TO-263-L and TO-252-5L packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29302A
Product Name 3.0A Fast-Response LDO
Package Type DPAK; Other; ['TO-252', 'DDPAK']
Unlock Full Specs
to access all available technical data

Similar Products

LM25056 System Power Measurement IC with PMBus - LM25056PSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,PMBus,Supports Telemetry Data Storage
Input Voltage 3 to 17 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJV - TLS205B0EJV - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details