Microchip Technology, Inc. 3.0A LDO Fixed Voltage + Flag + Shutdown MIC29301

Description
The MIC29150/29300/29500 /29750 are high-current, high-accuracy, low-dropout voltage regulators. Using proprietary Super βeta PNP® process with a PNP pass element, these regulators feature 350mV to 425mV (full load) typical dropout voltages and very low ground current. Designed for high-current loads, these devices also find applications in lower current, extremely low dropout-critical systems, where their tiny dropout voltage and ground current values are important attributes. The MIC29150/29300/29500 /29750 are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. Five-pin fixed voltage versions feature logic-level on/off control and an error flag which signals whenever the output falls out of regulation. Flagged states include low input voltage (dropout), output current limit, over-temperature shutdown, and extremely high voltage spikes on the input. On the MIC29xx1 and MIC29xx2, the enable pin may be tied to VIN if it is not required for on/off control. The MIC29150/29300/29500 are available in 3-pin and 5-pin TO-220 and surface-mount TO-263 (D2Pak) packages. The MIC29750 7.5A regulators are available in 3-pin and 5-pin TO-247 packages. The 1.5A, adjustable output MIC29152 is available in a 5-pin power D-Pak (TO-252) package. For applications with an input voltage of 6V or below, see MIC37xxx LDOs. Additional Features High current capability MIC29150/29151/29152 /29153: 1.5A MIC29300/29301/29302 /29303: 3A MIC29500/29501/29502 /29503: 5A MIC29750/29751/29752 : 7.5A Low dropout voltage Low ground current Accurate 1% guaranteed tolerance Extremely fast transient response Reverse-battery and load dump protection Zero-current shutdown mode (5-pin versions) Error flag signals output out-of-regulation (5-pin versions) Also characterized for smaller loads with industry-leading performance specifications Fixed voltage and adjustable versions
Datasheet
Description
The MIC29150/29300/29500 /29750 are high-current, high-accuracy, low-dropout voltage regulators. Using proprietary Super βeta PNP® process with a PNP pass element, these regulators feature 350mV to 425mV (full load) typical dropout voltages and very low ground current. Designed for high-current loads, these devices also find applications in lower current, extremely low dropout-critical systems, where their tiny dropout voltage and ground current values are important attributes. The MIC29150/29300/29500 /29750 are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. Five-pin fixed voltage versions feature logic-level on/off control and an error flag which signals whenever the output falls out of regulation. Flagged states include low input voltage (dropout), output current limit, over-temperature shutdown, and extremely high voltage spikes on the input. On the MIC29xx1 and MIC29xx2, the enable pin may be tied to VIN if it is not required for on/off control. The MIC29150/29300/29500 are available in 3-pin and 5-pin TO-220 and surface-mount TO-263 (D2Pak) packages. The MIC29750 7.5A regulators are available in 3-pin and 5-pin TO-247 packages. The 1.5A, adjustable output MIC29152 is available in a 5-pin power D-Pak (TO-252) package. For applications with an input voltage of 6V or below, see MIC37xxx LDOs. Additional Features High current capability MIC29150/29151/29152 /29153: 1.5A MIC29300/29301/29302 /29303: 3A MIC29500/29501/29502 /29503: 5A MIC29750/29751/29752 : 7.5A Low dropout voltage Low ground current Accurate 1% guaranteed tolerance Extremely fast transient response Reverse-battery and load dump protection Zero-current shutdown mode (5-pin versions) Error flag signals output out-of-regulation (5-pin versions) Also characterized for smaller loads with industry-leading performance specifications Fixed voltage and adjustable versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0A LDO Fixed Voltage + Flag + Shutdown - MIC29301 - Microchip Technology, Inc.
Chandler, AZ, United States
3.0A LDO Fixed Voltage + Flag + Shutdown
MIC29301
3.0A LDO Fixed Voltage + Flag + Shutdown MIC29301
The MIC29150/29300/29500 /29750 are high-current, high-accuracy, low-dropout voltage regulators. Using proprietary Super βeta PNP® process with a PNP pass element, these regulators feature 350mV to 425mV (full load) typical dropout voltages and very low ground current. Designed for high-current loads, these devices also find applications in lower current, extremely low dropout-critical systems, where their tiny dropout voltage and ground current values are important attributes. The MIC29150/29300/29500 /29750 are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. Five-pin fixed voltage versions feature logic-level on/off control and an error flag which signals whenever the output falls out of regulation. Flagged states include low input voltage (dropout), output current limit, over-temperature shutdown, and extremely high voltage spikes on the input. On the MIC29xx1 and MIC29xx2, the enable pin may be tied to VIN if it is not required for on/off control. The MIC29150/29300/29500 are available in 3-pin and 5-pin TO-220 and surface-mount TO-263 (D2Pak) packages. The MIC29750 7.5A regulators are available in 3-pin and 5-pin TO-247 packages. The 1.5A, adjustable output MIC29152 is available in a 5-pin power D-Pak (TO-252) package. For applications with an input voltage of 6V or below, see MIC37xxx LDOs. Additional Features High current capability MIC29150/29151/29152 /29153: 1.5A MIC29300/29301/29302 /29303: 3A MIC29500/29501/29502 /29503: 5A MIC29750/29751/29752 : 7.5A Low dropout voltage Low ground current Accurate 1% guaranteed tolerance Extremely fast transient response Reverse-battery and load dump protection Zero-current shutdown mode (5-pin versions) Error flag signals output out-of-regulation (5-pin versions) Also characterized for smaller loads with industry-leading performance specifications Fixed voltage and adjustable versions

The MIC29150/29300/29500/29750 are high-current, high-accuracy, low-dropout voltage regulators. Using proprietary Super βeta PNP® process with a PNP pass element, these regulators feature 350mV to 425mV (full load) typical dropout voltages and very low ground current. Designed for high-current loads, these devices also find applications in lower current, extremely low dropout-critical systems, where their tiny dropout voltage and ground current values are important attributes.

The MIC29150/29300/29500/29750 are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. Five-pin fixed voltage versions feature logic-level on/off control and an error flag which signals whenever the output falls out of regulation. Flagged states include low input voltage (dropout), output current limit, over-temperature shutdown, and extremely high voltage spikes on the input.

On the MIC29xx1 and MIC29xx2, the enable pin may be tied to VIN if it is not required for on/off control. The MIC29150/29300/29500 are available in 3-pin and 5-pin TO-220 and surface-mount TO-263 (D2Pak) packages.

The MIC29750 7.5A regulators are available in 3-pin and 5-pin TO-247 packages. The 1.5A, adjustable output MIC29152 is available in a 5-pin power D-Pak (TO-252) package.

For applications with an input voltage of 6V or below, see MIC37xxx LDOs.

Additional Features

    • High current capability
      • MIC29150/29151/29152/29153: 1.5A
      • MIC29300/29301/29302/29303: 3A
      • MIC29500/29501/29502/29503: 5A
      • MIC29750/29751/29752: 7.5A
    • Low dropout voltage
    • Low ground current
    • Accurate 1% guaranteed tolerance
    • Extremely fast transient response
    • Reverse-battery and load dump protection
    • Zero-current shutdown mode (5-pin versions)
    • Error flag signals output out-of-regulation (5-pin versions)
    • Also characterized for smaller loads with industry-leading performance specifications
    • Fixed voltage and adjustable versions
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC29301
Product Name 3.0A LDO Fixed Voltage + Flag + Shutdown
Package Type DPAK; TO-220; Other; ['DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Board Mount Modules - ATS2805D - 981734-ATS2805D - Win Source Electronics
Specs
Output Power 25 watts
View Details