Microchip Technology, Inc. 1.2A High Brightness Flash LED Driver MIC2874

Description
The MIC2874 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 4MHz switching frequency which allows for the use of very small inductor and output capacitor. These features make the MIC2874 an ideal solution for high-resolution camera phone LED flash light driver applications. MIC2874 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pin. A robust single-wire serial interface allows the host processor to control the LED current and brightness. The MIC2874 is available in a 9-bump 1.30mm x 1.30mm WLCSP package. Additional Features Up to 1.2A flash LED driving current Highly efficient synchronous boost driver Control through single-wire serial interface or external control pin Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out protection Output overvoltage protection (OVP) LED short detection and protection 1μA shutdown current Available in 9-bump 1.30mm x 1.30mm WLCSP package
Datasheet
Description
The MIC2874 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 4MHz switching frequency which allows for the use of very small inductor and output capacitor. These features make the MIC2874 an ideal solution for high-resolution camera phone LED flash light driver applications. MIC2874 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pin. A robust single-wire serial interface allows the host processor to control the LED current and brightness. The MIC2874 is available in a 9-bump 1.30mm x 1.30mm WLCSP package. Additional Features Up to 1.2A flash LED driving current Highly efficient synchronous boost driver Control through single-wire serial interface or external control pin Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out protection Output overvoltage protection (OVP) LED short detection and protection 1μA shutdown current Available in 9-bump 1.30mm x 1.30mm WLCSP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2A High Brightness Flash LED Driver - MIC2874 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2A High Brightness Flash LED Driver
MIC2874
1.2A High Brightness Flash LED Driver MIC2874
The MIC2874 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 4MHz switching frequency which allows for the use of very small inductor and output capacitor. These features make the MIC2874 an ideal solution for high-resolution camera phone LED flash light driver applications. MIC2874 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pin. A robust single-wire serial interface allows the host processor to control the LED current and brightness. The MIC2874 is available in a 9-bump 1.30mm x 1.30mm WLCSP package. Additional Features Up to 1.2A flash LED driving current Highly efficient synchronous boost driver Control through single-wire serial interface or external control pin Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out protection Output overvoltage protection (OVP) LED short detection and protection 1μA shutdown current Available in 9-bump 1.30mm x 1.30mm WLCSP package

The MIC2874 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 4MHz switching frequency which allows for the use of very small inductor and output capacitor. These features make the MIC2874 an ideal solution for high-resolution camera phone LED flash light driver applications. MIC2874 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pin. A robust single-wire serial interface allows the host processor to control the LED current and brightness. The MIC2874 is available in a 9-bump 1.30mm x 1.30mm WLCSP package.

Additional Features

    • Up to 1.2A flash LED driving current
    • Highly efficient synchronous boost driver
    • Control through single-wire serial interface or external control pin
    • Input voltage range: 2.7V to 5.5V
    • True load disconnect
    • Configurable safety time-out protection
    • Output overvoltage protection (OVP)
    • LED short detection and protection
    • 1μA shutdown current
    • Available in 9-bump 1.30mm x 1.30mm WLCSP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MIC2874
Product Name 1.2A High Brightness Flash LED Driver
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details