Microchip Technology, Inc. 1.2A High Brightness Flash LED Driver MIC2873

Description
The MIC2873 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 2MHz switching frequency which allows for the use of very small inductor and output capacitor. These features make the MIC2873 an ideal solution for high-resolution camera phone LED flash light driver applications. MIC2873 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pin. A robust single-wire serial interface allows the host processor to control the LED current and brightness. The MIC2873 is available in a 9-bump 1.30mm x 1.30mm WLCSP package. Additional Features Up to 1.2A flash LED driving current Highly efficient synchronous boost driver Control through single-wire serial interface or external control pin Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out protection Output overvoltage protection (OVP) LED short detection and protection 1μA shutdown current Available in 9-bump 1.30mm x 1.30mm WLCSP package
Datasheet
Description
The MIC2873 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 2MHz switching frequency which allows for the use of very small inductor and output capacitor. These features make the MIC2873 an ideal solution for high-resolution camera phone LED flash light driver applications. MIC2873 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pin. A robust single-wire serial interface allows the host processor to control the LED current and brightness. The MIC2873 is available in a 9-bump 1.30mm x 1.30mm WLCSP package. Additional Features Up to 1.2A flash LED driving current Highly efficient synchronous boost driver Control through single-wire serial interface or external control pin Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out protection Output overvoltage protection (OVP) LED short detection and protection 1μA shutdown current Available in 9-bump 1.30mm x 1.30mm WLCSP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2A High Brightness Flash LED Driver - MIC2873 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2A High Brightness Flash LED Driver
MIC2873
1.2A High Brightness Flash LED Driver MIC2873
The MIC2873 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 2MHz switching frequency which allows for the use of very small inductor and output capacitor. These features make the MIC2873 an ideal solution for high-resolution camera phone LED flash light driver applications. MIC2873 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pin. A robust single-wire serial interface allows the host processor to control the LED current and brightness. The MIC2873 is available in a 9-bump 1.30mm x 1.30mm WLCSP package. Additional Features Up to 1.2A flash LED driving current Highly efficient synchronous boost driver Control through single-wire serial interface or external control pin Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out protection Output overvoltage protection (OVP) LED short detection and protection 1μA shutdown current Available in 9-bump 1.30mm x 1.30mm WLCSP package

The MIC2873 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 2MHz switching frequency which allows for the use of very small inductor and output capacitor. These features make the MIC2873 an ideal solution for high-resolution camera phone LED flash light driver applications. MIC2873 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pin. A robust single-wire serial interface allows the host processor to control the LED current and brightness. The MIC2873 is available in a 9-bump 1.30mm x 1.30mm WLCSP package.

Additional Features

    • Up to 1.2A flash LED driving current
    • Highly efficient synchronous boost driver
    • Control through single-wire serial interface or external control pin
    • Input voltage range: 2.7V to 5.5V
    • True load disconnect
    • Configurable safety time-out protection
    • Output overvoltage protection (OVP)
    • LED short detection and protection
    • 1μA shutdown current
    • Available in 9-bump 1.30mm x 1.30mm WLCSP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MIC2873
Product Name 1.2A High Brightness Flash LED Driver
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details