Microchip Technology, Inc. 1.2A High-Brightness LED Flash Driver with Single-Wire Serial Interface MIC2871

Description
The MIC2871 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 2MHz switching frequency which allows the use of very small inductor and output capacitor. These features make the MIC2871 an ideal solution for high-resolution camera phone LED flash light driver applications. The MIC2871 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pins. Default flash and torch brightness can be adjusted via an external resistor. A robust single-wire serial interface allows simple control by the host processor to support typical camera functions such as auto-focus, white balance, and image capture (flash mode). The MIC2871 is available in a 14-pin 3mm × 2mm LDFN package with a junction temperature range of −40°C to +125°C Additional Features Up to 1.2A flash LED driving current Highly efficient, synchronous boost driver (up to 94%) ±5% LED current accuracy Control through single-wire serial interface or external control pins Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out protection Output overvoltage protection (OVP) LED short detection and protection 1µA shutdown current Available in 14-pin 3mm × 2mm LDFN package
Datasheet
Description
The MIC2871 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 2MHz switching frequency which allows the use of very small inductor and output capacitor. These features make the MIC2871 an ideal solution for high-resolution camera phone LED flash light driver applications. The MIC2871 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pins. Default flash and torch brightness can be adjusted via an external resistor. A robust single-wire serial interface allows simple control by the host processor to support typical camera functions such as auto-focus, white balance, and image capture (flash mode). The MIC2871 is available in a 14-pin 3mm × 2mm LDFN package with a junction temperature range of −40°C to +125°C Additional Features Up to 1.2A flash LED driving current Highly efficient, synchronous boost driver (up to 94%) ±5% LED current accuracy Control through single-wire serial interface or external control pins Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out protection Output overvoltage protection (OVP) LED short detection and protection 1µA shutdown current Available in 14-pin 3mm × 2mm LDFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2A High-Brightness LED Flash Driver with Single-Wire Serial Interface - MIC2871 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2A High-Brightness LED Flash Driver with Single-Wire Serial Interface
MIC2871
1.2A High-Brightness LED Flash Driver with Single-Wire Serial Interface MIC2871
The MIC2871 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 2MHz switching frequency which allows the use of very small inductor and output capacitor. These features make the MIC2871 an ideal solution for high-resolution camera phone LED flash light driver applications. The MIC2871 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pins. Default flash and torch brightness can be adjusted via an external resistor. A robust single-wire serial interface allows simple control by the host processor to support typical camera functions such as auto-focus, white balance, and image capture (flash mode). The MIC2871 is available in a 14-pin 3mm × 2mm LDFN package with a junction temperature range of −40°C to +125°C Additional Features Up to 1.2A flash LED driving current Highly efficient, synchronous boost driver (up to 94%) ±5% LED current accuracy Control through single-wire serial interface or external control pins Input voltage range: 2.7V to 5.5V True load disconnect Configurable safety time-out protection Output overvoltage protection (OVP) LED short detection and protection 1µA shutdown current Available in 14-pin 3mm × 2mm LDFN package

The MIC2871 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 2MHz switching frequency which allows the use of very small inductor and output capacitor. These features make the MIC2871 an ideal solution for high-resolution camera phone LED flash light driver applications.

The MIC2871 operates in either flash or torch modes that can be controlled through the single-wire serial interface and/or external control pins. Default flash and torch brightness can be adjusted via an external resistor. A robust single-wire serial interface allows simple control by the host processor to support typical camera functions such as auto-focus, white balance, and image capture (flash mode).

The MIC2871 is available in a 14-pin 3mm × 2mm LDFN package with a junction temperature range of −40°C to +125°C

Additional Features

    • Up to 1.2A flash LED driving current
    • Highly efficient, synchronous boost driver (up to 94%)
    • ±5% LED current accuracy
    • Control through single-wire serial interface or external control pins
    • Input voltage range: 2.7V to 5.5V
    • True load disconnect
    • Configurable safety time-out protection
    • Output overvoltage protection (OVP)
    • LED short detection and protection
    • 1µA shutdown current
    • Available in 14-pin 3mm × 2mm LDFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number MIC2871
Product Name 1.2A High-Brightness LED Flash Driver with Single-Wire Serial Interface
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details