Manufacturer: Microchip Technology
Win Source Part Number: 851740-MIC2870YFT-TR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: MIC2870
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4423-6, MIC2870YFT TR, MIC2870YFT TR-ND, 576-4423-1, 576-4423-2
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C Dimming 1.5A (Flash) 16-TQFN (2x2)
IC LED DRV RGLTR I2C 1.5A 16TQFN Product overview: MIC2870YFT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2870YFT-TR can be used for catalog matching and distributor lookup.
LED DRIVER, 2MHZ, TDFN-16; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5V; Output Voltage Max:5.2V; Output Current Max:1.5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
IC LED DRIVER RGLTR DIM 16TQFN
IC LED DRV RGLTR I2C 1.5A 16TQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 851740-MIC2870YFT-TR | 576-4423-2-ND | 137-MIC2870YFT-TR | 03AJ2098 | MIC2870YFT-TR | MIC2870YFT-TR |
| Product Name | PMIC - PMIC - LED Drivers - MIC2870YFT-TR | LED Drivers | 1.5A LED Driver IC | Led Driver, 2Mhz, Tdfn-16; Device Topology Microchip | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | ||
| Output Voltage | 5.2 volts | 5.2 volts | ||||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps |