IC LED DRV LIN PWM TSOT23-6 Product overview: MIC2860-2PYD6-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2860-2PYD6-TR
Win Source Part Number: 1368320-MIC2860-2PYD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 43 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Base Product Number: MIC2860
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 2
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Voltage - Output: 0V ~ 5.5V
Current - Output / Channel: 30.2mA
Dimming: PWM
LED Driver IC 2 Output Linear PWM Dimming 30.2mA TSOT-23-6
LED Driver IC 2 Output Linear PWM Dimming 30.2mA TSOT-23-6
LED Driver IC 2 Output Linear PWM Dimming 30.2mA TSOT-23-6
IC LED DRIVER LIN DIM TSOT23-6
LED DVR, 2CH, 6SOT23; Device Topology:Linear; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching Frequency:-; Operating RoHS Compliant: Yes
2 CHANNEL LINEAR WLED DRIVER 6 TSOT 2.9X1.6X1.0MM T/R ROHS COMPLIANT: YES
IC LED DRV LIN PWM TSOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC2860-2PYD6-TR | 1368320-MIC2860-2PYD6-TR | 576-3940-2-ND | MIC2860-2PYD6-TR | 72Y5330 | 71Y0524 | MIC2860-2PYD6-TR |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | Led Dvr, 2Ch, 6Sot23; Device Topology Microchip | 2 Channel Linear Wled Driver 6 Tsot 2.9X1.6X1.0Mm T/r Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 5.5 volts | 0.0 to 5.5 volts | 0.0 to 5.5 volts | ||||
| Number of Channels | 2 # | ||||||
| Package Type | Tape & Reel (TR) | SOT-23-6 Thin, TSOT-23-6 |