Manufacturer: Microchip Technology
Win Source Part Number: 1076263-MIC2860-2PYC
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Single-Wire
Output Voltage: 0 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 30.2mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC LED DRV LIN PWM 30.2MA SC70-6 Product overview: MIC2860-2PYC6-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.2MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30.2MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2860-2PYC6-TR
LED Driver IC 2 Output Linear PWM Dimming 30.2mA SC-70-6
LED Driver IC 2 Output Linear PWM Dimming 30.2mA SC-70-6
LED Driver IC 2 Output Linear PWM Dimming 30.2mA SC-70-6
IC LED DRIVER LINEAR DIM SC70-6
LED DVR, 2CH, SC-70-6; Device Topology:Linear; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SC-70; No. of Pins:6Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching Frequency:-; Operating RoHS Compliant: Yes
IC LED DRV LIN PWM 30.2MA SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1076263-MIC2860-2PYC6-TR | 137-MIC2860-2PYC6-TR | 576-3897-1-ND | MIC2860-2PYC6-TR | 75Y6367 | MIC2860-2PYC6-TR |
| Product Name | PMIC - PMIC - LED Drivers - MIC2860-2PYC6-TR | 30.2MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Dvr, 2Ch, Sc-70-6; Device Topology Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Output Voltage | 0.0 to 5.5 volts | 5.5 volts | 0.0 to 5.5 volts | |||
| Output Current | 30.2 milliamps | 30.2 milliamps | 30.2 milliamps |