LED Driver IC 2 Output Linear Single-Wire Dimming 30.2mA SC-70-6
Manufacturer: Microchip Technology
Win Source Part Number: 788563-MIC2860-2DYC6
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-TSSOP, SC-88, SOT-363
Applications: Backlight
Mounting: SMD
Voltage - Output: 0 V ~ 5.5 V
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Single-Wire
Family Name: MIC2860-2D
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Voltage Supply MAX: 5.5V
Output Current per Channel: 30.2mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): AS1101-T; STLDC08PUR; MIC2860-2DYC6; MIC2860-2DYC6-TR; LM3560TLE-20; LDS8620-002-T2; SP7614AEC6/TR; FAN5614S7X_NL;
Introduction Date: July 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC LED DRV LIN SGL WR SC70-6
IC LED DRIVER LINEAR DIM SC70-6
LED DVR, 2CH, SC-70-6; Device Topology:Linear; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SC-70; No. of Pins:6Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching Frequency:-; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-3896-2-ND | 788563-MIC2860-2DYC6-TR | MIC2860-2DYC6-TR | MIC2860-2DYC6-TR | 03AJ2096 |
| Product Name | LED Drivers | Board Mount LED Drivers - MIC2860-2DYC6-TR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Dvr, 2Ch, Sc-70-6; Device Topology Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 0.0 to 5.5 volts | 0.0 to 5.5 volts |