Microchip Technology, Inc. 2 Channel Linear WLED Driver MIC2860-2D

Description
The MIC2860-2D is a high efficiency White LED (WLED) driver designed to drive two WLEDs and greatly extend battery life for portable display backlighting, and keypad backlighting in low cost mobile devices. The MIC2860-2D architecture provides the highest possible efficiency by eliminating switching losses present in traditional charge pumps or inductive boost circuits. It features a typical dropout of 52mV at 30.2mA per channel. This allows the WLEDs to be driven directly from the battery eliminating switching noise and losses present with the use of boost circuitry. The two channels have better than ±0.5% matching, which helps ensure uniform display illumination under all conditions. The WLEDs brightness is externally preset by a resistor and dimmed using a single wire digital control signal. The MIC2860-2D single wire digital interface accepts digital programming pulses providing 32 dimming steps. The MIC2860-2D is available in Thin SOT-23 and SC-70 6-pin packages with a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no switching losses) No charge pumps Two WLED driver channels Single wire digital control Input voltage range: 3.0V to 5.5V WLED driver dropout of 52mV at 30.2mA Matching better than ±0.5% (typical) Current accuracy better than ±1.0% (typical) Available in Thin SOT-23 and SC-70 6-pin packages
Datasheet
Description
The MIC2860-2D is a high efficiency White LED (WLED) driver designed to drive two WLEDs and greatly extend battery life for portable display backlighting, and keypad backlighting in low cost mobile devices. The MIC2860-2D architecture provides the highest possible efficiency by eliminating switching losses present in traditional charge pumps or inductive boost circuits. It features a typical dropout of 52mV at 30.2mA per channel. This allows the WLEDs to be driven directly from the battery eliminating switching noise and losses present with the use of boost circuitry. The two channels have better than ±0.5% matching, which helps ensure uniform display illumination under all conditions. The WLEDs brightness is externally preset by a resistor and dimmed using a single wire digital control signal. The MIC2860-2D single wire digital interface accepts digital programming pulses providing 32 dimming steps. The MIC2860-2D is available in Thin SOT-23 and SC-70 6-pin packages with a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no switching losses) No charge pumps Two WLED driver channels Single wire digital control Input voltage range: 3.0V to 5.5V WLED driver dropout of 52mV at 30.2mA Matching better than ±0.5% (typical) Current accuracy better than ±1.0% (typical) Available in Thin SOT-23 and SC-70 6-pin packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Channel Linear WLED Driver - MIC2860-2D - Microchip Technology, Inc.
Chandler, AZ, United States
2 Channel Linear WLED Driver
MIC2860-2D
2 Channel Linear WLED Driver MIC2860-2D
The MIC2860-2D is a high efficiency White LED (WLED) driver designed to drive two WLEDs and greatly extend battery life for portable display backlighting, and keypad backlighting in low cost mobile devices. The MIC2860-2D architecture provides the highest possible efficiency by eliminating switching losses present in traditional charge pumps or inductive boost circuits. It features a typical dropout of 52mV at 30.2mA per channel. This allows the WLEDs to be driven directly from the battery eliminating switching noise and losses present with the use of boost circuitry. The two channels have better than ±0.5% matching, which helps ensure uniform display illumination under all conditions. The WLEDs brightness is externally preset by a resistor and dimmed using a single wire digital control signal. The MIC2860-2D single wire digital interface accepts digital programming pulses providing 32 dimming steps. The MIC2860-2D is available in Thin SOT-23 and SC-70 6-pin packages with a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no switching losses) No charge pumps Two WLED driver channels Single wire digital control Input voltage range: 3.0V to 5.5V WLED driver dropout of 52mV at 30.2mA Matching better than ±0.5% (typical) Current accuracy better than ±1.0% (typical) Available in Thin SOT-23 and SC-70 6-pin packages

The MIC2860-2D is a high efficiency White LED (WLED) driver designed to drive two WLEDs and greatly extend battery life for portable display backlighting, and keypad backlighting in low cost mobile devices. The MIC2860-2D architecture provides the highest possible efficiency by eliminating switching losses present in traditional charge pumps or inductive boost circuits. It features a typical dropout of 52mV at 30.2mA per channel. This allows the WLEDs to be driven directly from the battery eliminating switching noise and losses present with the use of boost circuitry.

The two channels have better than ±0.5% matching, which helps ensure uniform display illumination under all conditions. The WLEDs brightness is externally preset by a resistor and dimmed using a single wire digital control signal. The MIC2860-2D single wire digital interface accepts digital programming pulses providing 32 dimming steps.

The MIC2860-2D is available in Thin SOT-23 and SC-70 6-pin packages with a junction temperature range of -40°C to +125°C.

Additional Features

    • High efficiency (no switching losses)
    • No charge pumps
    • Two WLED driver channels
    • Single wire digital control
    • Input voltage range: 3.0V to 5.5V
    • WLED driver dropout of 52mV at 30.2mA
    • Matching better than ±0.5% (typical)
    • Current accuracy better than ±1.0% (typical)
    • Available in Thin SOT-23 and SC-70 6-pin packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC2860-2D
Product Name 2 Channel Linear WLED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 20 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1265-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
PMIC - PMIC - LED Drivers - BCR420UE6327HTSA1 - 127842-BCR420UE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.4 volts
Output Voltage 40 volts
View Details
8 suppliers