Microchip Technology, Inc. 45V/4A Synchronous Buck Regulator w/Hyper Light Load™ MIC28513

Description
The MIC28513 is a synchronous step-down switching regulator with internal power switches capable of providing up to 4A output current from a wide input supply range from 4.6V to 45V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The MIC28513's Hyper Speed ControlTM and HyperLight Load® architectures allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance. In addition to fore-mentioned attributes, the MIC28513-1's HyperLight Load architecture provides very good light load efficiency. The MIC28513 offers a full suite of features to ensure protection under fault conditions. These include under voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short-circuit protection, and thermal shutdown. Additional Features 4.6V to 45V operating input voltage supply Up to 4A output current Integrated high-side and low-side N-channel MOSFETs HyperLight Load® (MIC28513-1) and Hyper Speed Control™ (MIC28513-2) architecture Enable input, power good (PGOOD) output Programmable current limit and foldback "hiccup" mode short circuit protection Built-in 5V regulator for single supply operation Adjustable 200kHz to 680kHz switching frequency Fixed 5ms soft-start Internal compensation and thermal shutdown. Thermally enhanced 24-pin 3mm — 4mm FCQFN Junction temperature range of 40°C to +125°C
Datasheet
Description
The MIC28513 is a synchronous step-down switching regulator with internal power switches capable of providing up to 4A output current from a wide input supply range from 4.6V to 45V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The MIC28513's Hyper Speed ControlTM and HyperLight Load® architectures allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance. In addition to fore-mentioned attributes, the MIC28513-1's HyperLight Load architecture provides very good light load efficiency. The MIC28513 offers a full suite of features to ensure protection under fault conditions. These include under voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short-circuit protection, and thermal shutdown. Additional Features 4.6V to 45V operating input voltage supply Up to 4A output current Integrated high-side and low-side N-channel MOSFETs HyperLight Load® (MIC28513-1) and Hyper Speed Control™ (MIC28513-2) architecture Enable input, power good (PGOOD) output Programmable current limit and foldback "hiccup" mode short circuit protection Built-in 5V regulator for single supply operation Adjustable 200kHz to 680kHz switching frequency Fixed 5ms soft-start Internal compensation and thermal shutdown. Thermally enhanced 24-pin 3mm — 4mm FCQFN Junction temperature range of 40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V/4A Synchronous Buck Regulator w/Hyper Light Load™ - MIC28513 - Microchip Technology, Inc.
Chandler, AZ, United States
45V/4A Synchronous Buck Regulator w/Hyper Light Load™
MIC28513
45V/4A Synchronous Buck Regulator w/Hyper Light Load™ MIC28513
The MIC28513 is a synchronous step-down switching regulator with internal power switches capable of providing up to 4A output current from a wide input supply range from 4.6V to 45V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The MIC28513's Hyper Speed ControlTM and HyperLight Load® architectures allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance. In addition to fore-mentioned attributes, the MIC28513-1's HyperLight Load architecture provides very good light load efficiency. The MIC28513 offers a full suite of features to ensure protection under fault conditions. These include under voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short-circuit protection, and thermal shutdown. Additional Features 4.6V to 45V operating input voltage supply Up to 4A output current Integrated high-side and low-side N-channel MOSFETs HyperLight Load® (MIC28513-1) and Hyper Speed Control™ (MIC28513-2) architecture Enable input, power good (PGOOD) output Programmable current limit and foldback "hiccup" mode short circuit protection Built-in 5V regulator for single supply operation Adjustable 200kHz to 680kHz switching frequency Fixed 5ms soft-start Internal compensation and thermal shutdown. Thermally enhanced 24-pin 3mm — 4mm FCQFN Junction temperature range of 40°C to +125°C

The MIC28513 is a synchronous step-down switching regulator with internal power switches capable of providing up to 4A output current from a wide input supply range from 4.6V to 45V. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%. A constant switching frequency can be programmed from 200kHz to 680kHz. The MIC28513's Hyper Speed ControlTM and HyperLight Load® architectures allow for high VIN (low VOUT) operation and ultra-fast transient response while reducing the required output capacitance. In addition to fore-mentioned attributes, the MIC28513-1's HyperLight Load architecture provides very good light load efficiency.

The MIC28513 offers a full suite of features to ensure protection under fault conditions. These include under voltage lockout to ensure proper operation under power sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup" mode short-circuit protection, and thermal shutdown.

Additional Features

    • 4.6V to 45V operating input voltage supply
    • Up to 4A output current
    • Integrated high-side and low-side N-channel MOSFETs
    • HyperLight Load® (MIC28513-1) and Hyper Speed Control™ (MIC28513-2) architecture
    • Enable input, power good (PGOOD) output
    • Programmable current limit and foldback "hiccup" mode short circuit protection
    • Built-in 5V regulator for single supply operation
    • Adjustable 200kHz to 680kHz switching frequency
    • Fixed 5ms soft-start
    • Internal compensation and thermal shutdown.
    • Thermally enhanced 24-pin 3mm — 4mm FCQFN
    • Junction temperature range of 40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC28513
Product Name 45V/4A Synchronous Buck Regulator w/Hyper Light Load™
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1828299P - RS Components, Ltd.
Specs
Package Type Other; SOT-25
View Details
LM79L05 Series 3-Terminal Negative Regulators - 1.004.022 - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed Output,Negative Output
Package Type Other; DSBGA,SOIC,TO-92
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details