Microchip Technology, Inc. LED Drivers MIC2845A-MGYMT-TR

Description
LED Driver IC 6 Output Linear PWM Dimming 20mA 14-TMLF® (2.5x2.5)
Request a Quote Datasheet
Description
LED Driver IC 6 Output Linear PWM Dimming 20mA 14-TMLF® (2.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 576-3475-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-3475-2-ND
LED Drivers 576-3475-2-ND
LED Driver IC 6 Output Linear PWM Dimming 20mA 14-TMLF® (2.5x2.5)

LED Driver IC 6 Output Linear PWM Dimming 20mA 14-TMLF® (2.5x2.5)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MIC2845A-MGYMT-TR - 131824-MIC2845A-MGYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2845A-MGYMT-TR
131824-MIC2845A-MGYMT-TR
PMIC - PMIC - LED Drivers - MIC2845A-MGYMT-TR 131824-MIC2845A-MGYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 131824-MIC2845A-MGYM T-TR Packaging: Reel - TR Type: Linear Applications: Backlight, Camera Flash Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-TMLF (2.5x2.5) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 20mA

Manufacturer: Microchip Technology
Win Source Part Number: 131824-MIC2845A-MGYMT-TR
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-TMLF (2.5x2.5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 20mA

Buy Now Datasheet
Singapore, Singapore
20MA LED Driver IC
137-MIC2845A-MGYMT-TR
20MA LED Driver IC 137-MIC2845A-MGYMT-TR
IC LED DRVR LIN PWM 20MA 14TMLF Product overview: MIC2845A-MGYMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2845A-MGYMT-T R can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 20MA 14TMLF Product overview: MIC2845A-MGYMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2845A-MGYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC2845A-MGYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC2845A-MGYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC2845A-MGYMT-TR
IC LED DRVR LIN PWM 20MA 14TMLF

IC LED DRVR LIN PWM 20MA 14TMLF

Supplier's Site
PMIC - LED Drivers - MIC2845A-MGYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC2845A-MGYMT-TR
PMIC - LED Drivers MIC2845A-MGYMT-TR
IC LED DRVR LIN DIM 20MA 14TMLF

IC LED DRVR LIN DIM 20MA 14TMLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 576-3475-2-ND 131824-MIC2845A-MGYMT-TR 137-MIC2845A-MGYMT-TR MIC2845A-MGYMT-TR MIC2845A-MGYMT-TR
Product Name LED Drivers PMIC - PMIC - LED Drivers - MIC2845A-MGYMT-TR 20MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 volts 3 to 5.5 volts 3 to 5.5 volts
Output Current 20 milliamps 20 milliamps 20 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

150MA LED Driver IC - 137-APS13568ELJATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
6 suppliers
LED Drivers - 7587591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Driver IC - 137-BCR420UE6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
LM3429 N-Channel Controller for Constant Current LED Drivers - LM3429MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers