Manufacturer: Microchip Technology
Win Source Part Number: 098387-MIC2844AYMT-T
Packaging: Cut Reel
Type: Linear
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 6
Dimming: Single-Wire
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-TMLF (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 20mA
IC LED DRIVER LINEAR DIM 10TMLF Product overview: MIC2844AYMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2844AYMT-TR can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output Linear Single-Wire Dimming 20mA 10-TMLF® (2x2)
IC LED DRIVER LINEAR DIM 10TMLF
IC LED DRIVER LINEAR DIM 10TMLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 098387-MIC2844AYMT-TR | 137-MIC2844AYMT-TR | 576-3473-2-ND | MIC2844AYMT-TR | MIC2844AYMT-TR |
| Product Name | PMIC - PMIC - LED Drivers - MIC2844AYMT-TR | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Output Current | 20 milliamps | 20 milliamps | 20 milliamps | ||
| Package Type | 10-TMLF (2x2) | Tape & Reel (TR) |