Microchip Technology, Inc. LED Drivers MIC2843YMT-TR

Description
LED Driver IC 6 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)
Request a Quote Datasheet
Description
LED Driver IC 6 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 576-3507-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-3507-1-ND
LED Drivers 576-3507-1-ND
LED Driver IC 6 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)

LED Driver IC 6 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)

Buy Now Datasheet
LED Drivers - 576-3507-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-3507-2-ND
LED Drivers 576-3507-2-ND
LED Driver IC 6 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)

LED Driver IC 6 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MIC2843YMT-TR - 884708-MIC2843YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2843YMT-TR
884708-MIC2843YMT-TR
PMIC - PMIC - LED Drivers - MIC2843YMT-TR 884708-MIC2843YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 884708-MIC2843YMT-TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 6 Output Linear - PWM Dimming 20mA 10-TMLF® (2x2) Package: 10-UFDFN Exposed Pad, 10-TMLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC2843 Categories: Integrated Circuits (ICs) Case / Package: 10-TMLF® (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2843YMT TR, 1611-MIC2843YMT-CT, MIC2843YMTTR, 576-3507-6, 1611-MIC2843YMT-DKR, 576-3507-1, 576-3507-2

Manufacturer: Microchip Technology
Win Source Part Number: 884708-MIC2843YMT-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 6 Output Linear - PWM Dimming 20mA 10-TMLF® (2x2)
Package: 10-UFDFN Exposed Pad, 10-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2843
Categories: Integrated Circuits (ICs)
Case / Package: 10-TMLF® (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2843YMT TR, 1611-MIC2843YMT-CT, MIC2843YMTTR, 576-3507-6, 1611-MIC2843YMT-DKR, 576-3507-1, 576-3507-2

Buy Now Datasheet
Singapore, Singapore
20MA LED Driver IC
137-MIC2843YMT-TR
20MA LED Driver IC 137-MIC2843YMT-TR
IC LED DRVR LIN DIM 20MA 10TMLF Product overview: MIC2843YMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2843YMT-TR can be used for catalog matching and distributor lookup.

IC LED DRVR LIN DIM 20MA 10TMLF Product overview: MIC2843YMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2843YMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC2843YMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC2843YMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC2843YMT-TR
IC LED DRVR LIN DIM 20MA 10TMLF

IC LED DRVR LIN DIM 20MA 10TMLF

Supplier's Site
PMIC - LED Drivers - MIC2843YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC2843YMT-TR
PMIC - LED Drivers MIC2843YMT-TR
IC LED DRVR LIN DIM 20MA 10TMLF

IC LED DRVR LIN DIM 20MA 10TMLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 576-3507-1-ND 884708-MIC2843YMT-TR 137-MIC2843YMT-TR MIC2843YMT-TR MIC2843YMT-TR
Product Name LED Drivers PMIC - PMIC - LED Drivers - MIC2843YMT-TR 20MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Output Current 20 milliamps 20 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM2794BL - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LM3447 Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting - LM3447MTX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 7.5 to 17.5 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - A6280EA-T - 811698-A6280EA-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 1 to 3 volts
View Details
5 suppliers