Microchip Technology, Inc. LED Driver IC MIC2842AYMT-TR

Description
IC LED DRIVER LINEAR DIM 10TMLF Product overview: MIC2842AYMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2842AYMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER LINEAR DIM 10TMLF Product overview: MIC2842AYMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2842AYMT-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-MIC2842AYMT-TR
LED Driver IC 137-MIC2842AYMT-TR
IC LED DRIVER LINEAR DIM 10TMLF Product overview: MIC2842AYMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2842AYMT-TR can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR DIM 10TMLF Product overview: MIC2842AYMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2842AYMT-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 576-3472-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-3472-1-ND
LED Drivers 576-3472-1-ND
LED Driver IC 4 Output Linear Single-Wire Dimming 20mA 10-TMLF® (2x2)

LED Driver IC 4 Output Linear Single-Wire Dimming 20mA 10-TMLF® (2x2)

Buy Now Datasheet
LED Drivers - 576-3472-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-3472-2-ND
LED Drivers 576-3472-2-ND
LED Driver IC 4 Output Linear Single-Wire Dimming 20mA 10-TMLF® (2x2)

LED Driver IC 4 Output Linear Single-Wire Dimming 20mA 10-TMLF® (2x2)

Buy Now Datasheet
LED Drivers - 576-3472-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-3472-6-ND
LED Drivers 576-3472-6-ND
LED Driver IC 4 Output Linear Single-Wire Dimming 20mA 10-TMLF® (2x2)

LED Driver IC 4 Output Linear Single-Wire Dimming 20mA 10-TMLF® (2x2)

Buy Now Datasheet
Board Mount LED Drivers - MIC2842AYMT-TR - 788562-MIC2842AYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MIC2842AYMT-TR
788562-MIC2842AYMT-TR
Board Mount LED Drivers - MIC2842AYMT-TR 788562-MIC2842AYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788562-MIC2842AYMT-T R Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-UFDFN Exposed Pad, 10-TMLF Applications: Backlight, Camera Flash Mounting: SMD Internal Switch(s): Yes Number of Outputs: 4 Dimming: Single-Wire Family Name: MIC2842A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TMLF (2x2) Voltage Supply MAX: 5.5V Output Current per Channel: 20mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): S-881300CPE-IPATFG; AS3645B-ZWLT; TPS61300YFF; AAT3193IJQ-2-T1; Introduction Date: February 01, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788562-MIC2842AYMT-TR
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-UFDFN Exposed Pad, 10-TMLF
Applications: Backlight, Camera Flash
Mounting: SMD
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: Single-Wire
Family Name: MIC2842A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-TMLF (2x2)
Voltage Supply MAX: 5.5V
Output Current per Channel: 20mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): S-881300CPE-IPATFG; AS3645B-ZWLT; TPS61300YFF; AAT3193IJQ-2-T1;
Introduction Date: February 01, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - MIC2842AYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC2842AYMT-TR
PMIC - LED Drivers MIC2842AYMT-TR
IC LED DRIVER LINEAR DIM 10TMLF

IC LED DRIVER LINEAR DIM 10TMLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC2842AYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC2842AYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC2842AYMT-TR
IC LED DRIVER LINEAR DIM 10TMLF

IC LED DRIVER LINEAR DIM 10TMLF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-MIC2842AYMT-TR 576-3472-1-ND 788562-MIC2842AYMT-TR MIC2842AYMT-TR MIC2842AYMT-TR
Product Name LED Driver IC LED Drivers Board Mount LED Drivers - MIC2842AYMT-TR PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Number of Channels 4 #
Package Type Tape & Reel (TR)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6272KLPTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.3 to 40 volts
Features RoHS Compliant
View Details
4 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers