LED Driver IC 4 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)
LED Driver IC 4 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)
LED Driver IC 4 Output Linear PWM Dimming 20mA 10-TMLF® (2x2)
IC LED DRVR LIN DIM 20MA 10TMLF Product overview: MIC2841AYMT-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2841AYMT-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884706-MIC2841AYMT-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 4 Output Linear - PWM Dimming 20mA 10-TMLF® (2x2)
Package: 10-UFDFN Exposed Pad, 10-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2841
Categories: Integrated Circuits (ICs)
Case / Package: 10-TMLF® (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3471-6, MIC2841AYMT TR, 576-3471-2, 576-3471-1, MIC2841AYMTTR
IC LED DRVR LIN DIM 20MA 10TMLF
IC LED DRVR LIN DIM 20MA 10TMLF
LED DRIVER, PWM, 20HZ-500KHZ, TMLF-10; Device Topology:Linear; No. of Outputs:4Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MLF; No. of Pins:10Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching RoHS Compliant: Yes
4 CHANNEL LINEAR WLED DRIVER WITH PWM CONTROL 10 UDFN 2X2X0.6MM T/R ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-3471-6-ND | 137-MIC2841AYMT-TR | 884706-MIC2841AYMT-TR | MIC2841AYMT-TR | MIC2841AYMT-TR | 03AJ2095 | 71Y0493 |
| Product Name | LED Drivers | 20MA LED Driver IC | PMIC - PMIC - LED Drivers - MIC2841AYMT-TR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Pwm, 20Hz-500Khz, Tmlf-10; Device Topology Microchip | 4 Channel Linear Wled Driver With Pwm Control 10 Udfn 2X2X0.6Mm T/r Rohs Compliant Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Current | 20 milliamps | 20 milliamps | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |