Microchip Technology, Inc. High Efficiency 4-Channel Linear WLED Driver MIC2841A

Description
The MIC2841A is a high efficiency White LED (WLED) driver designed to drive up to four WLEDs, greatly extending battery life for portable display backlighting, keypad backlighting and camera flash in mobile devices. The MIC2841A provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2841A provides four linear driver channels which maintain constant current for up to four WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry. The MIC2841A features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The four channels are matched better than ±1.5% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC2841A operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Dynamic Average Matching™ (DAM™) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±1.5% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized
Datasheet
Description
The MIC2841A is a high efficiency White LED (WLED) driver designed to drive up to four WLEDs, greatly extending battery life for portable display backlighting, keypad backlighting and camera flash in mobile devices. The MIC2841A provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2841A provides four linear driver channels which maintain constant current for up to four WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry. The MIC2841A features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The four channels are matched better than ±1.5% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC2841A operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Dynamic Average Matching™ (DAM™) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±1.5% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 4-Channel Linear WLED Driver - MIC2841A - Microchip Technology, Inc.
Chandler, AZ, United States
High Efficiency 4-Channel Linear WLED Driver
MIC2841A
High Efficiency 4-Channel Linear WLED Driver MIC2841A
The MIC2841A is a high efficiency White LED (WLED) driver designed to drive up to four WLEDs, greatly extending battery life for portable display backlighting, keypad backlighting and camera flash in mobile devices. The MIC2841A provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2841A provides four linear driver channels which maintain constant current for up to four WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry. The MIC2841A features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The four channels are matched better than ±1.5% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC2841A operates over a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Dynamic Average Matching™ (DAM™) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 40mV at 20mA Matching better than ±1.5% (typical) Current accuracy better than ±1.5% (typical) Maintains proper regulation regardless of how many channels are utilized

The MIC2841A is a high efficiency White LED (WLED) driver designed to drive up to four WLEDs, greatly extending battery life for portable display backlighting, keypad backlighting and camera flash in mobile devices. The MIC2841A provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC2841A provides four linear driver channels which maintain constant current for up to four WLEDs. It features a typical dropout of 40mV at 20mA. This allows the WLEDs to be driven directly from the battery eliminating switching noise/losses present with the use of boost circuitry.

The MIC2841A features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The four channels are matched better than ±1.5% typical, ensuring uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle.

The MIC2841A operates over a junction temperature range of -40°C to +125°C.

Additional Features

    • High efficiency (no voltage boost losses)
    • Dynamic Average Matching™ (DAM™)
    • Ultra Fast PWM™ control (200Hz to 500kHz)
    • Input voltage range: 3.0V to 5.5V
    • Dropout of 40mV at 20mA
    • Matching better than ±1.5% (typical)
    • Current accuracy better than ±1.5% (typical)
    • Maintains proper regulation regardless of how many channels are utilized
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2841A
Product Name High Efficiency 4-Channel Linear WLED Driver
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
UC1611 Quad Schottky Diode Array - 5962-9053801PA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Input Voltage 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LTC2946IDE-1#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; DFN16
View Details
Gates and Inverters - 74AHCU04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details