Microchip Technology, Inc. Single 500mA Step-Down and Triple 150mA LDOs with I2C Voltage Control & Sequencing MIC2826

Description
The MIC2826 is a four output, programmable Power Management IC, optimized for high efficiency power support in Mobile Application Processors, Co-Processors, DSPs, GPS and Media Player chipsets. The device integrates a single 500mA PWM/PFM synchronous buck (step-down) regulator with three Low Dropout Regulators and a 400kHz I²C interface that provides programmable Dynamic Voltage Scaling (DVS), Power Sequencing, and individual output Enable/Disable controls allowing the user to optimally control all four outputs. The 4MHz synchronous buck regulator features a patented HyperLight Load® (HLL) architecture which minimizes switching losses and provides low quiescent current operation for high efficiency at light loads. Additional benefits of this proprietary architecture are low output ripple voltage and fast transient response throughout the entire load range with the use of small output capacitors, reducing the overall system size.Three high performance LDOs are integrated into the MIC2826 to provide additional system voltages for I/O, memory and other analog functions. Each LDO is capable of sourcing 150mA output current with high PSRR and low output noise. A 2% output voltage accuracy, low dropout voltage (150mV @ 150mA), and low ground current of 116µA (all three LDOs operating) makes this device ideally suited for mobile applications. Additional Features Fast-mode I2C control interface Default start-up voltage states and sequencing Fault indication processor flag - IRQb -40°C to 125°C junction temperature range Thermal shutdown and current-limit protection Power On After Fault (POAF) function DC-DC Synchronous Buck 2.7V to 5.5V input voltage range 500mA continuous output current HyperLight Load® mode 25µA quiescent current 90% peak efficiency; 85% at 1mA Ultra-fast transient response Dynamic Voltage Scaling (DVS) range: 0.8V to 1.8V 0.8V to 1.2V in 25mV steps 1.2V to 1.8V in 50mV steps ±2% initial accuracy Low output voltage ripple: 20mVpp in HyperLight Load®mode, 3mV in full PWM mode LDOs 1.8V to VDVIN input voltage range 150mA output current (each LDO) Dynamic Voltage Scaling (each LDO) DVS range: 0.8V to 3.3V in 50mV steps ±2% initial accuracy Low quiescent current: 50µA (each LDO) Low dropout voltage: 50mV @ 50mA Low output noise: 45µVrms Stable with ceramic output capacitors 65dB PSRR at 1kHz
Datasheet
Description
The MIC2826 is a four output, programmable Power Management IC, optimized for high efficiency power support in Mobile Application Processors, Co-Processors, DSPs, GPS and Media Player chipsets. The device integrates a single 500mA PWM/PFM synchronous buck (step-down) regulator with three Low Dropout Regulators and a 400kHz I²C interface that provides programmable Dynamic Voltage Scaling (DVS), Power Sequencing, and individual output Enable/Disable controls allowing the user to optimally control all four outputs. The 4MHz synchronous buck regulator features a patented HyperLight Load® (HLL) architecture which minimizes switching losses and provides low quiescent current operation for high efficiency at light loads. Additional benefits of this proprietary architecture are low output ripple voltage and fast transient response throughout the entire load range with the use of small output capacitors, reducing the overall system size.Three high performance LDOs are integrated into the MIC2826 to provide additional system voltages for I/O, memory and other analog functions. Each LDO is capable of sourcing 150mA output current with high PSRR and low output noise. A 2% output voltage accuracy, low dropout voltage (150mV @ 150mA), and low ground current of 116µA (all three LDOs operating) makes this device ideally suited for mobile applications. Additional Features Fast-mode I2C control interface Default start-up voltage states and sequencing Fault indication processor flag - IRQb -40°C to 125°C junction temperature range Thermal shutdown and current-limit protection Power On After Fault (POAF) function DC-DC Synchronous Buck 2.7V to 5.5V input voltage range 500mA continuous output current HyperLight Load® mode 25µA quiescent current 90% peak efficiency; 85% at 1mA Ultra-fast transient response Dynamic Voltage Scaling (DVS) range: 0.8V to 1.8V 0.8V to 1.2V in 25mV steps 1.2V to 1.8V in 50mV steps ±2% initial accuracy Low output voltage ripple: 20mVpp in HyperLight Load®mode, 3mV in full PWM mode LDOs 1.8V to VDVIN input voltage range 150mA output current (each LDO) Dynamic Voltage Scaling (each LDO) DVS range: 0.8V to 3.3V in 50mV steps ±2% initial accuracy Low quiescent current: 50µA (each LDO) Low dropout voltage: 50mV @ 50mA Low output noise: 45µVrms Stable with ceramic output capacitors 65dB PSRR at 1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single 500mA Step-Down and Triple 150mA LDOs with I2C Voltage Control & Sequencing - MIC2826 - Microchip Technology, Inc.
Chandler, AZ, United States
Single 500mA Step-Down and Triple 150mA LDOs with I2C Voltage Control & Sequencing
MIC2826
Single 500mA Step-Down and Triple 150mA LDOs with I2C Voltage Control & Sequencing MIC2826
The MIC2826 is a four output, programmable Power Management IC, optimized for high efficiency power support in Mobile Application Processors, Co-Processors, DSPs, GPS and Media Player chipsets. The device integrates a single 500mA PWM/PFM synchronous buck (step-down) regulator with three Low Dropout Regulators and a 400kHz I²C interface that provides programmable Dynamic Voltage Scaling (DVS), Power Sequencing, and individual output Enable/Disable controls allowing the user to optimally control all four outputs. The 4MHz synchronous buck regulator features a patented HyperLight Load® (HLL) architecture which minimizes switching losses and provides low quiescent current operation for high efficiency at light loads. Additional benefits of this proprietary architecture are low output ripple voltage and fast transient response throughout the entire load range with the use of small output capacitors, reducing the overall system size.Three high performance LDOs are integrated into the MIC2826 to provide additional system voltages for I/O, memory and other analog functions. Each LDO is capable of sourcing 150mA output current with high PSRR and low output noise. A 2% output voltage accuracy, low dropout voltage (150mV @ 150mA), and low ground current of 116µA (all three LDOs operating) makes this device ideally suited for mobile applications. Additional Features Fast-mode I2C control interface Default start-up voltage states and sequencing Fault indication processor flag - IRQb -40°C to 125°C junction temperature range Thermal shutdown and current-limit protection Power On After Fault (POAF) function DC-DC Synchronous Buck 2.7V to 5.5V input voltage range 500mA continuous output current HyperLight Load® mode 25µA quiescent current 90% peak efficiency; 85% at 1mA Ultra-fast transient response Dynamic Voltage Scaling (DVS) range: 0.8V to 1.8V 0.8V to 1.2V in 25mV steps 1.2V to 1.8V in 50mV steps ±2% initial accuracy Low output voltage ripple: 20mVpp in HyperLight Load®mode, 3mV in full PWM mode LDOs 1.8V to VDVIN input voltage range 150mA output current (each LDO) Dynamic Voltage Scaling (each LDO) DVS range: 0.8V to 3.3V in 50mV steps ±2% initial accuracy Low quiescent current: 50µA (each LDO) Low dropout voltage: 50mV @ 50mA Low output noise: 45µVrms Stable with ceramic output capacitors 65dB PSRR at 1kHz

The MIC2826 is a four output, programmable Power Management IC, optimized for high efficiency power support in Mobile Application Processors, Co-Processors, DSPs, GPS and Media Player chipsets. The device integrates a single 500mA PWM/PFM synchronous buck (step-down) regulator with three Low Dropout Regulators and a 400kHz I²C interface that provides programmable Dynamic Voltage Scaling (DVS), Power Sequencing, and individual output Enable/Disable controls allowing the user to optimally control all four outputs. The 4MHz synchronous buck regulator features a patented HyperLight Load® (HLL) architecture which minimizes switching losses and provides low quiescent current operation for high efficiency at light loads. Additional benefits of this proprietary architecture are low output ripple voltage and fast transient response throughout the entire load range with the use of small output capacitors, reducing the overall system size.Three high performance LDOs are integrated into the MIC2826 to provide additional system voltages for I/O, memory and other analog functions. Each LDO is capable of sourcing 150mA output current with high PSRR and low output noise. A 2% output voltage accuracy, low dropout voltage (150mV @ 150mA), and low ground current of 116µA (all three LDOs operating) makes this device ideally suited for mobile applications.

Additional Features

    • Fast-mode I2C control interface
    • Default start-up voltage states and sequencing
    • Fault indication processor flag - IRQb
    • -40°C to 125°C junction temperature range
    • Thermal shutdown and current-limit protection
    • Power On After Fault (POAF) function
    DC-DC Synchronous Buck
    • 2.7V to 5.5V input voltage range
    • 500mA continuous output current
    • HyperLight Load® mode
    • 25µA quiescent current
    • 90% peak efficiency; 85% at 1mA
    • Ultra-fast transient response
    • Dynamic Voltage Scaling (DVS) range: 0.8V to 1.8V
      • 0.8V to 1.2V in 25mV steps
      • 1.2V to 1.8V in 50mV steps
      • ±2% initial accuracy
      • Low output voltage ripple: 20mVpp in HyperLight Load®mode, 3mV in full PWM mode
      LDOs
      • 1.8V to VDVIN input voltage range
      • 150mA output current (each LDO)
      • Dynamic Voltage Scaling (each LDO)
        • DVS range: 0.8V to 3.3V in 50mV steps
      • ±2% initial accuracy
      • Low quiescent current: 50µA (each LDO)
      • Low dropout voltage: 50mV @ 50mA
      • Low output noise: 45µVrms
      • Stable with ceramic output capacitors
      • 65dB PSRR at 1kHz
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2826
Product Name Single 500mA Step-Down and Triple 150mA LDOs with I2C Voltage Control & Sequencing
Package Type Other; ['UQFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3A 40V Step-Down DC-DC Converter IC - 739-LM2576SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF4949SJ - TLF4949SJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details