Microchip Technology, Inc. Single DC/DC + 3 LDOs w/ Independent Enables MIC2821

Description
The MIC2811/21 are high performance power management ICs, supporting four output voltage rails with maximum efficiency. The four rails are generated by a single 600mA DC/DC converter and three 300mA LDOs. LDO1 and LDO2 are capable of operating at a low input voltage down to 1.65V useful for post regulating the output voltage of the DC-DC converter. The MIC2811 supports the use of a bypass cap for improved noise performance on LDO1 and LDO2 while the MIC2821 offers a separate enable pin for LDO3.Featuring an operating frequency of 2MHz, the DC to DC converter uses small values of L and C to reduce board space but still retains operating efficiencies up to 86% at load currents up to 600mA.The MIC2811/21 feature a µCap design, operating with very small ceramic output capacitors and inductors for stability, reducing required board space and component cost. Additional Features 2MHz DC/DC converter and 3 LDOs Thermal Shutdown Protection ±2% Output Voltage Accuracy on all outputs Current Limit Protection DC/DC Converter 2.7V to 5.5V input voltage range Output current to 600mA 2MHz PWM operation Up to 86% efficiency (1.2V output) LDO 1 and 2 1.65V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 0.8V Low 142mV dropout 70dB PSRR at 1kHz LDO 3 2.7V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 1.0V
Datasheet
Description
The MIC2811/21 are high performance power management ICs, supporting four output voltage rails with maximum efficiency. The four rails are generated by a single 600mA DC/DC converter and three 300mA LDOs. LDO1 and LDO2 are capable of operating at a low input voltage down to 1.65V useful for post regulating the output voltage of the DC-DC converter. The MIC2811 supports the use of a bypass cap for improved noise performance on LDO1 and LDO2 while the MIC2821 offers a separate enable pin for LDO3.Featuring an operating frequency of 2MHz, the DC to DC converter uses small values of L and C to reduce board space but still retains operating efficiencies up to 86% at load currents up to 600mA.The MIC2811/21 feature a µCap design, operating with very small ceramic output capacitors and inductors for stability, reducing required board space and component cost. Additional Features 2MHz DC/DC converter and 3 LDOs Thermal Shutdown Protection ±2% Output Voltage Accuracy on all outputs Current Limit Protection DC/DC Converter 2.7V to 5.5V input voltage range Output current to 600mA 2MHz PWM operation Up to 86% efficiency (1.2V output) LDO 1 and 2 1.65V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 0.8V Low 142mV dropout 70dB PSRR at 1kHz LDO 3 2.7V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 1.0V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single DC/DC + 3 LDOs w/ Independent Enables - MIC2821 - Microchip Technology, Inc.
Chandler, AZ, United States
Single DC/DC + 3 LDOs w/ Independent Enables
MIC2821
Single DC/DC + 3 LDOs w/ Independent Enables MIC2821
The MIC2811/21 are high performance power management ICs, supporting four output voltage rails with maximum efficiency. The four rails are generated by a single 600mA DC/DC converter and three 300mA LDOs. LDO1 and LDO2 are capable of operating at a low input voltage down to 1.65V useful for post regulating the output voltage of the DC-DC converter. The MIC2811 supports the use of a bypass cap for improved noise performance on LDO1 and LDO2 while the MIC2821 offers a separate enable pin for LDO3.Featuring an operating frequency of 2MHz, the DC to DC converter uses small values of L and C to reduce board space but still retains operating efficiencies up to 86% at load currents up to 600mA.The MIC2811/21 feature a µCap design, operating with very small ceramic output capacitors and inductors for stability, reducing required board space and component cost. Additional Features 2MHz DC/DC converter and 3 LDOs Thermal Shutdown Protection ±2% Output Voltage Accuracy on all outputs Current Limit Protection DC/DC Converter 2.7V to 5.5V input voltage range Output current to 600mA 2MHz PWM operation Up to 86% efficiency (1.2V output) LDO 1 and 2 1.65V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 0.8V Low 142mV dropout 70dB PSRR at 1kHz LDO 3 2.7V to 5.5V input voltage range 300mA output current Fixed Output voltage as low as 1.0V

The MIC2811/21 are high performance power management ICs, supporting four output voltage rails with maximum efficiency. The four rails are generated by a single 600mA DC/DC converter and three 300mA LDOs. LDO1 and LDO2 are capable of operating at a low input voltage down to 1.65V useful for post regulating the output voltage of the DC-DC converter. The MIC2811 supports the use of a bypass cap for improved noise performance on LDO1 and LDO2 while the MIC2821 offers a separate enable pin for LDO3.Featuring an operating frequency of 2MHz, the DC to DC converter uses small values of L and C to reduce board space but still retains operating efficiencies up to 86% at load currents up to 600mA.The MIC2811/21 feature a µCap design, operating with very small ceramic output capacitors and inductors for stability, reducing required board space and component cost.

Additional Features

    • 2MHz DC/DC converter and 3 LDOs
    • Thermal Shutdown Protection
    • ±2% Output Voltage Accuracy on all outputs
    • Current Limit Protection
    DC/DC Converter
    • 2.7V to 5.5V input voltage range
    • Output current to 600mA
    • 2MHz PWM operation
    • Up to 86% efficiency (1.2V output)
    LDO 1 and 2
    • 1.65V to 5.5V input voltage range
    • 300mA output current
    • Fixed Output voltage as low as 0.8V
    • Low 142mV dropout
    • 70dB PSRR at 1kHz
    LDO 3
    • 2.7V to 5.5V input voltage range
    • 300mA output current
    • Fixed Output voltage as low as 1.0V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2821
Product Name Single DC/DC + 3 LDOs w/ Independent Enables
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS710B0EJ V50 - TLS710B0EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT04PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details