Microchip Technology, Inc. Dual Supply Voltage Monitor with Manual Reset MIC2785

Description
The MIC2785 is a micropower voltage monitor that provides undervoltage monitoring and manual reset capability in a tiny 1.2mm x 1.2mm QFN package. The MIC2785 provides a monitored voltage input (VIN) separate from the supply input (VDD). This ensures that the reset (/RST) output maintains a valid output state when the voltage being monitored ramps up or down. The device also includes a manual reset input (/MR). The /RST output is an active low push-pull output. The undervoltage detector compares the VIN pin voltage against the factory-programmed threshold of 1.62V. The reset output is asserted any time the input voltage drops below the programmed threshold voltage. A reset can be generated at any time by asserting the manual reset input, /MR. This reset output will remain active until the release of /MR. The /MR input can also be used to daisy-chain the MIC2785 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. The MIC2785 consumes a minimum of quiescent current, only 5µA, 1.5µA from the main supply pin and 3.5µA from the input pin. Offered in a tiny space saving 6-pin QFN 1.2mm x 1.2mm package. Additional Features No external components Monitors input voltage for undervoltage condition Separate inputs for supply (VDD) and monitor (VIN) ±1.5% VIN threshold voltage accuracy Valid /RST state with VIN down to 0.0V Valid /RST state with VDD down to 1.20V Factory-programmed 1.62V reference Manual reset input (/MR) Active low RESET (/RST) output Ultra-low input current - 5µA total (VIN and VDD) Rejects brief input transients -40°C to 85°C operating temperature range RoHS lead-free compliant Available in tiny 6-pin 1.2mm x 1.2mm Thin QFN package
Datasheet
Description
The MIC2785 is a micropower voltage monitor that provides undervoltage monitoring and manual reset capability in a tiny 1.2mm x 1.2mm QFN package. The MIC2785 provides a monitored voltage input (VIN) separate from the supply input (VDD). This ensures that the reset (/RST) output maintains a valid output state when the voltage being monitored ramps up or down. The device also includes a manual reset input (/MR). The /RST output is an active low push-pull output. The undervoltage detector compares the VIN pin voltage against the factory-programmed threshold of 1.62V. The reset output is asserted any time the input voltage drops below the programmed threshold voltage. A reset can be generated at any time by asserting the manual reset input, /MR. This reset output will remain active until the release of /MR. The /MR input can also be used to daisy-chain the MIC2785 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. The MIC2785 consumes a minimum of quiescent current, only 5µA, 1.5µA from the main supply pin and 3.5µA from the input pin. Offered in a tiny space saving 6-pin QFN 1.2mm x 1.2mm package. Additional Features No external components Monitors input voltage for undervoltage condition Separate inputs for supply (VDD) and monitor (VIN) ±1.5% VIN threshold voltage accuracy Valid /RST state with VIN down to 0.0V Valid /RST state with VDD down to 1.20V Factory-programmed 1.62V reference Manual reset input (/MR) Active low RESET (/RST) output Ultra-low input current - 5µA total (VIN and VDD) Rejects brief input transients -40°C to 85°C operating temperature range RoHS lead-free compliant Available in tiny 6-pin 1.2mm x 1.2mm Thin QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Supply Voltage Monitor with Manual Reset - MIC2785 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Supply Voltage Monitor with Manual Reset
MIC2785
Dual Supply Voltage Monitor with Manual Reset MIC2785
The MIC2785 is a micropower voltage monitor that provides undervoltage monitoring and manual reset capability in a tiny 1.2mm x 1.2mm QFN package. The MIC2785 provides a monitored voltage input (VIN) separate from the supply input (VDD). This ensures that the reset (/RST) output maintains a valid output state when the voltage being monitored ramps up or down. The device also includes a manual reset input (/MR). The /RST output is an active low push-pull output. The undervoltage detector compares the VIN pin voltage against the factory-programmed threshold of 1.62V. The reset output is asserted any time the input voltage drops below the programmed threshold voltage. A reset can be generated at any time by asserting the manual reset input, /MR. This reset output will remain active until the release of /MR. The /MR input can also be used to daisy-chain the MIC2785 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. The MIC2785 consumes a minimum of quiescent current, only 5µA, 1.5µA from the main supply pin and 3.5µA from the input pin. Offered in a tiny space saving 6-pin QFN 1.2mm x 1.2mm package. Additional Features No external components Monitors input voltage for undervoltage condition Separate inputs for supply (VDD) and monitor (VIN) ±1.5% VIN threshold voltage accuracy Valid /RST state with VIN down to 0.0V Valid /RST state with VDD down to 1.20V Factory-programmed 1.62V reference Manual reset input (/MR) Active low RESET (/RST) output Ultra-low input current - 5µA total (VIN and VDD) Rejects brief input transients -40°C to 85°C operating temperature range RoHS lead-free compliant Available in tiny 6-pin 1.2mm x 1.2mm Thin QFN package

The MIC2785 is a micropower voltage monitor that provides undervoltage monitoring and manual reset capability in a tiny 1.2mm x 1.2mm QFN package. The MIC2785 provides a monitored voltage input (VIN) separate from the supply input (VDD). This ensures that the reset (/RST) output maintains a valid output state when the voltage being monitored ramps up or down. The device also includes a manual reset input (/MR). The /RST output is an active low push-pull output.

The undervoltage detector compares the VIN pin voltage against the factory-programmed threshold of 1.62V. The reset output is asserted any time the input voltage drops below the programmed threshold voltage. A reset can be generated at any time by asserting the manual reset input, /MR. This reset output will remain active until the release of /MR. The /MR input can also be used to daisy-chain the MIC2785 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise.

The MIC2785 consumes a minimum of quiescent current, only 5µA, 1.5µA from the main supply pin and 3.5µA from the input pin. Offered in a tiny space saving 6-pin QFN 1.2mm x 1.2mm package.

Additional Features

    • No external components
    • Monitors input voltage for undervoltage condition
    • Separate inputs for supply (VDD) and monitor (VIN)
    • ±1.5% VIN threshold voltage accuracy
    • Valid /RST state with VIN down to 0.0V
    • Valid /RST state with VDD down to 1.20V
    • Factory-programmed 1.62V reference
    • Manual reset input (/MR)
    • Active low RESET (/RST) output
    • Ultra-low input current - 5µA total (VIN and VDD)
    • Rejects brief input transients
    • -40°C to 85°C operating temperature range
    • RoHS lead-free compliant
    • Available in tiny 6-pin 1.2mm x 1.2mm Thin QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2785
Product Name Dual Supply Voltage Monitor with Manual Reset
Features Manual Reset
Output Options Push-Pull
Type ['UQFN']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details