Microchip Technology, Inc. Voltage Monitor with Adjustable Hysteresis MIC2778

Description
The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones. High and low voltage thresholds can be adjusted independently, allowing for wide hysteresis. Voltage detection thresholds are accurate to 2%. If the battery voltage falls below the low-voltage threshold, the output /RST or RST is asserted and latched, preventing system operation until the battery is replaced or recharged. Internal logic prevents the output from chattering due to battery recovery or load removal. The output is asserted for 140ms (minimum) when a fresh battery is inserted. For applications requiring open-drain output, see MIC2778/MIC833. The IC's power supply input is separate from the detector inputs, allowing the MIC2779 to be powered from a downstream supply, such a boost converter. Supply current is extremely low (1µA, typical), making it ideal for portable applications. A high-precision 1% grade is available. The MIC2779 is supplied in IttyBitty™ 5-lead SOT-23-5 package. Additional Features Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices Independently adjustable high- and low-voltage thresholds Internal logic prevents battery-voltage-fluc tuation chatter High ±2% voltage threshold accuracy; 1% available Built in 140ms (minimum) delay deglitches output Extremely low 1µA typical supply current For applications requiring open-drain output, see MIC2778/MIC833 Immune to brief power supply transients 5-lead SOT-23 package
Description
The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones. High and low voltage thresholds can be adjusted independently, allowing for wide hysteresis. Voltage detection thresholds are accurate to 2%. If the battery voltage falls below the low-voltage threshold, the output /RST or RST is asserted and latched, preventing system operation until the battery is replaced or recharged. Internal logic prevents the output from chattering due to battery recovery or load removal. The output is asserted for 140ms (minimum) when a fresh battery is inserted. For applications requiring open-drain output, see MIC2778/MIC833. The IC's power supply input is separate from the detector inputs, allowing the MIC2779 to be powered from a downstream supply, such a boost converter. Supply current is extremely low (1µA, typical), making it ideal for portable applications. A high-precision 1% grade is available. The MIC2779 is supplied in IttyBitty™ 5-lead SOT-23-5 package. Additional Features Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices Independently adjustable high- and low-voltage thresholds Internal logic prevents battery-voltage-fluc tuation chatter High ±2% voltage threshold accuracy; 1% available Built in 140ms (minimum) delay deglitches output Extremely low 1µA typical supply current For applications requiring open-drain output, see MIC2778/MIC833 Immune to brief power supply transients 5-lead SOT-23 package
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2778 is a voltage monitor designed to detect two separate voltage thresholds, making it suitable for monitoring battery supplies in portable digital devices such as PDAs, pagers, and cellular phones. It features independently adjustable high- and low-voltage thresholds, allowing for a wide hysteresis range, with voltage detection accuracy of ±2%. The device asserts and latches the output (RST) when the battery voltage falls below the low-voltage threshold, preventing system operation until the battery is replaced or recharged. Internal logic prevents output chatter due to brief voltage fluctuations. The MIC2778 includes a built-in delay of 140ms (minimum) when a fresh battery is inserted, and it operates with a low supply current of 1µA, making it ideal for battery-powered applications. The device is housed in a compact 5-lead SOT-23-5 package and is available in both 1% and 2% accuracy grades.

Datasheet Summary
Powered by GS/AI

The MIC2778 is a voltage monitor designed to detect two separate voltage thresholds, making it suitable for monitoring battery supplies in portable digital devices such as PDAs, pagers, and cellular phones. It features independently adjustable high- and low-voltage thresholds, allowing for a wide hysteresis range, with voltage detection accuracy of ±2%. The device asserts and latches the output (RST) when the battery voltage falls below the low-voltage threshold, preventing system operation until the battery is replaced or recharged. Internal logic prevents output chatter due to brief voltage fluctuations. The MIC2778 includes a built-in delay of 140ms (minimum) when a fresh battery is inserted, and it operates with a low supply current of 1µA, making it ideal for battery-powered applications. The device is housed in a compact 5-lead SOT-23-5 package and is available in both 1% and 2% accuracy grades.

Suppliers

Company
Product
Description
Supplier Links
Voltage Monitor with Adjustable Hysteresis - MIC2778 - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Monitor with Adjustable Hysteresis
MIC2778
Voltage Monitor with Adjustable Hysteresis MIC2778
The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones. High and low voltage thresholds can be adjusted independently, allowing for wide hysteresis. Voltage detection thresholds are accurate to 2%. If the battery voltage falls below the low-voltage threshold, the output /RST or RST is asserted and latched, preventing system operation until the battery is replaced or recharged. Internal logic prevents the output from chattering due to battery recovery or load removal. The output is asserted for 140ms (minimum) when a fresh battery is inserted. For applications requiring open-drain output, see MIC2778/MIC833. The IC's power supply input is separate from the detector inputs, allowing the MIC2779 to be powered from a downstream supply, such a boost converter. Supply current is extremely low (1µA, typical), making it ideal for portable applications. A high-precision 1% grade is available. The MIC2779 is supplied in IttyBitty™ 5-lead SOT-23-5 package. Additional Features Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices Independently adjustable high- and low-voltage thresholds Internal logic prevents battery-voltage-fluc tuation chatter High ±2% voltage threshold accuracy; 1% available Built in 140ms (minimum) delay deglitches output Extremely low 1µA typical supply current For applications requiring open-drain output, see MIC2778/MIC833 Immune to brief power supply transients 5-lead SOT-23 package

The MIC2779 is a voltage monitor--uniquely designed to detect two separate voltage thresholds--combined with a delay generator and logic. It is designed for monitoring the battery supply of portable digital systems, particularly PDAs, pagers, and cellular telephones.

High and low voltage thresholds can be adjusted independently, allowing for wide hysteresis. Voltage detection thresholds are accurate to 2%.

If the battery voltage falls below the low-voltage threshold, the output /RST or RST is asserted and latched, preventing system operation until the battery is replaced or recharged. Internal logic prevents the output from chattering due to battery recovery or load removal. The output is asserted for 140ms (minimum) when a fresh battery is inserted. For applications requiring open-drain output, see MIC2778/MIC833.

The IC's power supply input is separate from the detector inputs, allowing the MIC2779 to be powered from a downstream supply, such a boost converter. Supply current is extremely low (1µA, typical), making it ideal for portable applications. A high-precision 1% grade is available. The MIC2779 is supplied in IttyBitty™ 5-lead SOT-23-5 package.

Additional Features

    • Optimized for PDAs, cellular telephones, pagers, and other battery-powered devices
    • Independently adjustable high- and low-voltage thresholds
    • Internal logic prevents battery-voltage-fluctuation chatter
    • High ±2% voltage threshold accuracy; 1% available
    • Built in 140ms (minimum) delay deglitches output
    • Extremely low 1µA typical supply current
    • For applications requiring open-drain output, see MIC2778/MIC833
    • Immune to brief power supply transients
    • 5-lead SOT-23 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2778
Product Name Voltage Monitor with Adjustable Hysteresis
Output Options Open Drain
Type ['SOT-23']
IQ 1 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1915079P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details