Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC2777-29BM5 MIC2777-29BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058603-MIC2777-29BM5 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058603-MIC2777-29BM5 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC2777-29BM5 - 058603-MIC2777-29BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2777-29BM5
058603-MIC2777-29BM5
PMIC - PMIC - Supervisors - MIC2777-29BM5 058603-MIC2777-29BM5
Manufacturer: Microchip Technology Win Source Part Number: 058603-MIC2777-29BM5 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 058603-MIC2777-29BM5
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, Adj
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2777-29BM5
Dual SOT23 Voltage Supervisor IC 691-MIC2777-29BM5
IC SUPERVISOR DUAL MCPWR SOT23-5 Product overview: MIC2777-29BM5 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2777-29BM5 can be used for catalog matching and distributor lookup.

IC SUPERVISOR DUAL MCPWR SOT23-5 Product overview: MIC2777-29BM5 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2777-29BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 058603-MIC2777-29BM5 691-MIC2777-29BM5
Product Name PMIC - PMIC - Supervisors - MIC2777-29BM5 Dual SOT23 Voltage Supervisor IC
Number of Supplies 2; 2 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details