Microchip Technology, Inc. Adjustable Voltage Supervisor w/ Manual Reset MIC2776

Description
The MIC2776 is a power supply supervisor which provides under-voltage monitoring and power-on reset generation in a compact 5-pin SOT package. Features include an adjustable under-voltage detector, a delay-generator, a manual reset input, and a choice of active-high, active-low, or open-drain active-low reset output. The user-adjustable monitoring input is compared against a 300mV reference. This low reference voltage allows monitoring voltages lower than those supported by previous supervisor ICs. The reset output is asserted for no less than 140ms at poweron and any time the input voltage drops below the reference voltage. It remains asserted for the timeout period after the input voltage subsequently rises back above the threshold boundary. A reset can be generated at any time by asserting the manual reset input, /MR. The reset output will remain active at least 140ms after the release of /MR. The /MR input can also be used to daisy-chain the MIC2776 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.0µA. Additional Features User-adjustable input can monitor supplies as low as 0.3V ±1.5% threshold accuracy Separate VDD input Generates power-on reset pulse (140ms min.) Manual reset input Choice of active-high, active-low or open-drain activelow reset output Inputs can be pulled above VDD (7V abs. max.) Open-drain output can be pulled above VDD (7V abs. max.) Ultra-low supply current, 3.0µA typical Rejects brief input transients IttyBitty® SOT-23-5 package
Datasheet
Description
The MIC2776 is a power supply supervisor which provides under-voltage monitoring and power-on reset generation in a compact 5-pin SOT package. Features include an adjustable under-voltage detector, a delay-generator, a manual reset input, and a choice of active-high, active-low, or open-drain active-low reset output. The user-adjustable monitoring input is compared against a 300mV reference. This low reference voltage allows monitoring voltages lower than those supported by previous supervisor ICs. The reset output is asserted for no less than 140ms at poweron and any time the input voltage drops below the reference voltage. It remains asserted for the timeout period after the input voltage subsequently rises back above the threshold boundary. A reset can be generated at any time by asserting the manual reset input, /MR. The reset output will remain active at least 140ms after the release of /MR. The /MR input can also be used to daisy-chain the MIC2776 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.0µA. Additional Features User-adjustable input can monitor supplies as low as 0.3V ±1.5% threshold accuracy Separate VDD input Generates power-on reset pulse (140ms min.) Manual reset input Choice of active-high, active-low or open-drain activelow reset output Inputs can be pulled above VDD (7V abs. max.) Open-drain output can be pulled above VDD (7V abs. max.) Ultra-low supply current, 3.0µA typical Rejects brief input transients IttyBitty® SOT-23-5 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Voltage Supervisor w/ Manual Reset - MIC2776 - Microchip Technology, Inc.
Chandler, AZ, United States
Adjustable Voltage Supervisor w/ Manual Reset
MIC2776
Adjustable Voltage Supervisor w/ Manual Reset MIC2776
The MIC2776 is a power supply supervisor which provides under-voltage monitoring and power-on reset generation in a compact 5-pin SOT package. Features include an adjustable under-voltage detector, a delay-generator, a manual reset input, and a choice of active-high, active-low, or open-drain active-low reset output. The user-adjustable monitoring input is compared against a 300mV reference. This low reference voltage allows monitoring voltages lower than those supported by previous supervisor ICs. The reset output is asserted for no less than 140ms at poweron and any time the input voltage drops below the reference voltage. It remains asserted for the timeout period after the input voltage subsequently rises back above the threshold boundary. A reset can be generated at any time by asserting the manual reset input, /MR. The reset output will remain active at least 140ms after the release of /MR. The /MR input can also be used to daisy-chain the MIC2776 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.0µA. Additional Features User-adjustable input can monitor supplies as low as 0.3V ±1.5% threshold accuracy Separate VDD input Generates power-on reset pulse (140ms min.) Manual reset input Choice of active-high, active-low or open-drain activelow reset output Inputs can be pulled above VDD (7V abs. max.) Open-drain output can be pulled above VDD (7V abs. max.) Ultra-low supply current, 3.0µA typical Rejects brief input transients IttyBitty® SOT-23-5 package

The MIC2776 is a power supply supervisor which provides under-voltage monitoring and power-on reset generation in a compact 5-pin SOT package. Features include an adjustable under-voltage detector, a delay-generator, a manual reset input, and a choice of active-high, active-low, or open-drain active-low reset output. The user-adjustable monitoring input is compared against a 300mV reference. This low reference voltage allows monitoring voltages lower than those supported by previous supervisor ICs.

The reset output is asserted for no less than 140ms at poweron and any time the input voltage drops below the reference voltage. It remains asserted for the timeout period after the input voltage subsequently rises back above the threshold boundary. A reset can be generated at any time by asserting the manual reset input, /MR. The reset output will remain active at least 140ms after the release of /MR. The /MR input can also be used to daisy-chain the MIC2776 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.0µA.

Additional Features

    • User-adjustable input can monitor supplies as low as 0.3V
    • ±1.5% threshold accuracy
    • Separate VDD input
    • Generates power-on reset pulse (140ms min.)
    • Manual reset input
    • Choice of active-high, active-low or open-drain activelow reset output
    • Inputs can be pulled above VDD (7V abs. max.)
    • Open-drain output can be pulled above VDD (7V abs. max.)
    • Ultra-low supply current, 3.0µA typical
    • Rejects brief input transients
    • IttyBitty® SOT-23-5 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2776
Product Name Adjustable Voltage Supervisor w/ Manual Reset
Features Manual Reset
Output Options Open Drain
Type ['SOT-23']
IQ 3 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details