Microchip Technology, Inc. Single Voltage Supervisor w/ Dual Active-High and Low Push-Pull Outputs MIC2775

Description
The MIC2775 is a power supply supervisor that provides undervoltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include an undervoltage detector, a delay generator, a manual reset input, and both active-high and active-low reset outputs. The undervoltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The reset outputs are asserted for no less than 140ms at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the timeout period after the input voltage subsequently rises back above the threshold boundary. A reset can be generated at any time by asserting the manual reset input, /MR. This reset output will remain active at least 140ms after the release of /MR. The /MR input can also be used to daisy-chain the MIC2775 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA. Additional Features Monitors power supply for undervoltage conditions Choice of factory-programmed thresholds Generates 140ms (minimum) power-on RESET pulse Manual reset capability Both active-high and active-low RESET outputs /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients No external components For extended temperature range, see Micrel's MAX825 IttyBitty® 5-pin SOT-23 package
Datasheet
Description
The MIC2775 is a power supply supervisor that provides undervoltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include an undervoltage detector, a delay generator, a manual reset input, and both active-high and active-low reset outputs. The undervoltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The reset outputs are asserted for no less than 140ms at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the timeout period after the input voltage subsequently rises back above the threshold boundary. A reset can be generated at any time by asserting the manual reset input, /MR. This reset output will remain active at least 140ms after the release of /MR. The /MR input can also be used to daisy-chain the MIC2775 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA. Additional Features Monitors power supply for undervoltage conditions Choice of factory-programmed thresholds Generates 140ms (minimum) power-on RESET pulse Manual reset capability Both active-high and active-low RESET outputs /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients No external components For extended temperature range, see Micrel's MAX825 IttyBitty® 5-pin SOT-23 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Voltage Supervisor w/ Dual Active-High and Low Push-Pull Outputs - MIC2775 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Voltage Supervisor w/ Dual Active-High and Low Push-Pull Outputs
MIC2775
Single Voltage Supervisor w/ Dual Active-High and Low Push-Pull Outputs MIC2775
The MIC2775 is a power supply supervisor that provides undervoltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include an undervoltage detector, a delay generator, a manual reset input, and both active-high and active-low reset outputs. The undervoltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The reset outputs are asserted for no less than 140ms at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the timeout period after the input voltage subsequently rises back above the threshold boundary. A reset can be generated at any time by asserting the manual reset input, /MR. This reset output will remain active at least 140ms after the release of /MR. The /MR input can also be used to daisy-chain the MIC2775 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA. Additional Features Monitors power supply for undervoltage conditions Choice of factory-programmed thresholds Generates 140ms (minimum) power-on RESET pulse Manual reset capability Both active-high and active-low RESET outputs /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients No external components For extended temperature range, see Micrel's MAX825 IttyBitty® 5-pin SOT-23 package

The MIC2775 is a power supply supervisor that provides undervoltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include an undervoltage detector, a delay generator, a manual reset input, and both active-high and active-low reset outputs. The undervoltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available.

The reset outputs are asserted for no less than 140ms at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the timeout period after the input voltage subsequently rises back above the threshold boundary. A reset can be generated at any time by asserting the manual reset input, /MR. This reset output will remain active at least 140ms after the release of /MR. The /MR input can also be used to daisy-chain the MIC2775 onto existing power monitoring circuitry or other supervisors. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA.

Additional Features

    • Monitors power supply for undervoltage conditions
    • Choice of factory-programmed thresholds
    • Generates 140ms (minimum) power-on RESET pulse
    • Manual reset capability
    • Both active-high and active-low RESET outputs
    • /RST output valid down to 1.2V
    • Ultra-low supply current, 3.5µA typical
    • Rejects brief input transients
    • No external components
    • For extended temperature range, see Micrel's MAX825
    • IttyBitty® 5-pin SOT-23 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2775
Product Name Single Voltage Supervisor w/ Dual Active-High and Low Push-Pull Outputs
Features Manual Reset
Output Options Push-Pull
Type ['SOT-23']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details