Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC2774N-17BM5TR MIC2774N-17BM5TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208330-MIC2774N-17BM 5TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.69V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208330-MIC2774N-17BM 5TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.69V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC2774N-17BM5TR - 208330-MIC2774N-17BM5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774N-17BM5TR
208330-MIC2774N-17BM5TR
PMIC - PMIC - Supervisors - MIC2774N-17BM5TR 208330-MIC2774N-17BM5TR
Manufacturer: Microchip Technology Win Source Part Number: 208330-MIC2774N-17BM 5TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.69V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 208330-MIC2774N-17BM5TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.69V, Adj
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774N-17BM5TR
Dual SOT23 Voltage Supervisor IC 691-MIC2774N-17BM5TR
IC SUPERVISOR DUAL LV SOT23-5 Product overview: MIC2774N-17BM5TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-17BM5TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR DUAL LV SOT23-5 Product overview: MIC2774N-17BM5TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-17BM5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 208330-MIC2774N-17BM5TR 691-MIC2774N-17BM5TR
Product Name PMIC - PMIC - Supervisors - MIC2774N-17BM5TR Dual SOT23 Voltage Supervisor IC
Number of Supplies 2; 2 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 1901284 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details