Microchip Technology, Inc. Dual Voltage Supervisor w/ Active-Low Open-Drain MIC2774

Description
The MIC2774 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and a choice of reset outputs. One undervoltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The second, user-adjustable input is compared against a 300mV reference. This low reference voltage allows monitoring voltages lower than those supported by previous supervisor ICs. The reset outputs are asserted at power-on and any time either voltage drops below the programmed threshold voltages and remains asserted for 140ms (min.) after they subsequently rise back above the threshold boundaries. Manual reset functionality can be provided by a switch connected between ground and the /MR input. A wide choice of voltage thresholds provides for a variety of supply voltages and tolerances. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA. Additional Features Monitors two independent power supplies for under-voltage conditions One fixed and one user adjustable input Choice of factory-programmed thresholds Adjustable input can monitor supplies as low as 0.3V Generates 140ms (minimum) power-on reset pulse Manual reset input Choice of active-high, active-low, or open-drain activelow reset outputs Inputs may be pulled above VDD(7V abs. max.) Open-drain output can be pulled above VDD (7V abs max.) /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients IttyBitty® 5-lead SOT-23 package Pin compatible upgrade for MAX6306/09/12
Datasheet
Description
The MIC2774 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and a choice of reset outputs. One undervoltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The second, user-adjustable input is compared against a 300mV reference. This low reference voltage allows monitoring voltages lower than those supported by previous supervisor ICs. The reset outputs are asserted at power-on and any time either voltage drops below the programmed threshold voltages and remains asserted for 140ms (min.) after they subsequently rise back above the threshold boundaries. Manual reset functionality can be provided by a switch connected between ground and the /MR input. A wide choice of voltage thresholds provides for a variety of supply voltages and tolerances. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA. Additional Features Monitors two independent power supplies for under-voltage conditions One fixed and one user adjustable input Choice of factory-programmed thresholds Adjustable input can monitor supplies as low as 0.3V Generates 140ms (minimum) power-on reset pulse Manual reset input Choice of active-high, active-low, or open-drain activelow reset outputs Inputs may be pulled above VDD(7V abs. max.) Open-drain output can be pulled above VDD (7V abs max.) /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients IttyBitty® 5-lead SOT-23 package Pin compatible upgrade for MAX6306/09/12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Voltage Supervisor w/ Active-Low Open-Drain - MIC2774 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Voltage Supervisor w/ Active-Low Open-Drain
MIC2774
Dual Voltage Supervisor w/ Active-Low Open-Drain MIC2774
The MIC2774 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and a choice of reset outputs. One undervoltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The second, user-adjustable input is compared against a 300mV reference. This low reference voltage allows monitoring voltages lower than those supported by previous supervisor ICs. The reset outputs are asserted at power-on and any time either voltage drops below the programmed threshold voltages and remains asserted for 140ms (min.) after they subsequently rise back above the threshold boundaries. Manual reset functionality can be provided by a switch connected between ground and the /MR input. A wide choice of voltage thresholds provides for a variety of supply voltages and tolerances. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA. Additional Features Monitors two independent power supplies for under-voltage conditions One fixed and one user adjustable input Choice of factory-programmed thresholds Adjustable input can monitor supplies as low as 0.3V Generates 140ms (minimum) power-on reset pulse Manual reset input Choice of active-high, active-low, or open-drain activelow reset outputs Inputs may be pulled above VDD(7V abs. max.) Open-drain output can be pulled above VDD (7V abs max.) /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients IttyBitty® 5-lead SOT-23 package Pin compatible upgrade for MAX6306/09/12

The MIC2774 is a dual power supply supervisor that provides under-voltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include two under-voltage detectors, one fixed and one adjustable, and a choice of reset outputs. One undervoltage detector compares VDD against a fixed threshold. Ten factory-programmed thresholds are available. The second, user-adjustable input is compared against a 300mV reference. This low reference voltage allows monitoring voltages lower than those supported by previous supervisor ICs. The reset outputs are asserted at power-on and any time either voltage drops below the programmed threshold voltages and remains asserted for 140ms (min.) after they subsequently rise back above the threshold boundaries. Manual reset functionality can be provided by a switch connected between ground and the /MR input. A wide choice of voltage thresholds provides for a variety of supply voltages and tolerances. Hysteresis is included to prevent chattering due to noise. Typical supply current is a low 3.5µA.

Additional Features

    • Monitors two independent power supplies for under-voltage conditions
    • One fixed and one user adjustable input
    • Choice of factory-programmed thresholds
    • Adjustable input can monitor supplies as low as 0.3V
    • Generates 140ms (minimum) power-on reset pulse
    • Manual reset input
    • Choice of active-high, active-low, or open-drain activelow reset outputs
    • Inputs may be pulled above VDD(7V abs. max.)
    • Open-drain output can be pulled above VDD (7V abs max.)
    • /RST output valid down to 1.2V
    • Ultra-low supply current, 3.5µA typical
    • Rejects brief input transients
    • IttyBitty® 5-lead SOT-23 package
    • Pin compatible upgrade for MAX6306/09/12
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2774
Product Name Dual Voltage Supervisor w/ Active-Low Open-Drain
Features Manual Reset
Output Options Open Drain
Type ['SOT-23']
IQ 3.5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details