Microchip Technology, Inc. Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs MIC2772

Description
The MIC2772 is a dual power supply supervisor that provides under-voltage monitoring and power-on reset generation. It may replace two discrete voltage supervisors such as MIC1810, MIC1815, MIC809, MIC811, MIC6315, etc. The two voltage supervisors are completely independent. Each functional block features an under-voltage detector, a delay-generator, and a de-bounced manual reset input. A wide choice of voltage thresholds is available. The reset output is asserted at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the chosen timeout period after the input rises back above the threshold. Reset timeouts of 20, 140, and 1100ms (minimum) are available. A reset can be generated at any time by asserting the manual reset input, /MR. This input is internally de-bounced, and the reset output will remain active for the timeout period after the release of /MR. The /MR input can also be used to daisy-chain one or more of the MIC2772’s supervisors onto existing power monitoring circuitry or other supervisors. Additional Features Two independent voltage supervisors Directly replaces discrete supervisors Generates power-on reset pulses De-bounced manual reset Inputs Choice of voltage thresholds 20, 140, or 1100ms reset timeouts Reset output may be pulled above VCC Rejects brief input transients
Description
The MIC2772 is a dual power supply supervisor that provides under-voltage monitoring and power-on reset generation. It may replace two discrete voltage supervisors such as MIC1810, MIC1815, MIC809, MIC811, MIC6315, etc. The two voltage supervisors are completely independent. Each functional block features an under-voltage detector, a delay-generator, and a de-bounced manual reset input. A wide choice of voltage thresholds is available. The reset output is asserted at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the chosen timeout period after the input rises back above the threshold. Reset timeouts of 20, 140, and 1100ms (minimum) are available. A reset can be generated at any time by asserting the manual reset input, /MR. This input is internally de-bounced, and the reset output will remain active for the timeout period after the release of /MR. The /MR input can also be used to daisy-chain one or more of the MIC2772’s supervisors onto existing power monitoring circuitry or other supervisors. Additional Features Two independent voltage supervisors Directly replaces discrete supervisors Generates power-on reset pulses De-bounced manual reset Inputs Choice of voltage thresholds 20, 140, or 1100ms reset timeouts Reset output may be pulled above VCC Rejects brief input transients
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2772 is a dual voltage supervisor designed for under-voltage monitoring and power-on reset generation. It features two independent voltage supervisors, each equipped with an under-voltage detector, a delay generator, and a de-bounced manual reset input. The device supports a variety of voltage thresholds and offers reset timeouts of 20, 140, or 1100 milliseconds. The reset output is asserted during power-on and whenever the input voltage falls below the specified threshold, remaining active for the selected timeout period after the voltage returns above the threshold. The manual reset input allows for immediate resets and can be used to daisy-chain multiple supervisors. The MIC2772 is housed in an ultra-small 2x2mm MLF package, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The MIC2772 is a dual voltage supervisor designed for under-voltage monitoring and power-on reset generation. It features two independent voltage supervisors, each equipped with an under-voltage detector, a delay generator, and a de-bounced manual reset input. The device supports a variety of voltage thresholds and offers reset timeouts of 20, 140, or 1100 milliseconds. The reset output is asserted during power-on and whenever the input voltage falls below the specified threshold, remaining active for the selected timeout period after the voltage returns above the threshold. The manual reset input allows for immediate resets and can be used to daisy-chain multiple supervisors. The MIC2772 is housed in an ultra-small 2x2mm MLF package, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs - MIC2772 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs
MIC2772
Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs MIC2772
The MIC2772 is a dual power supply supervisor that provides under-voltage monitoring and power-on reset generation. It may replace two discrete voltage supervisors such as MIC1810, MIC1815, MIC809, MIC811, MIC6315, etc. The two voltage supervisors are completely independent. Each functional block features an under-voltage detector, a delay-generator, and a de-bounced manual reset input. A wide choice of voltage thresholds is available. The reset output is asserted at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the chosen timeout period after the input rises back above the threshold. Reset timeouts of 20, 140, and 1100ms (minimum) are available. A reset can be generated at any time by asserting the manual reset input, /MR. This input is internally de-bounced, and the reset output will remain active for the timeout period after the release of /MR. The /MR input can also be used to daisy-chain one or more of the MIC2772’s supervisors onto existing power monitoring circuitry or other supervisors. Additional Features Two independent voltage supervisors Directly replaces discrete supervisors Generates power-on reset pulses De-bounced manual reset Inputs Choice of voltage thresholds 20, 140, or 1100ms reset timeouts Reset output may be pulled above VCC Rejects brief input transients

The MIC2772 is a dual power supply supervisor that provides under-voltage monitoring and power-on reset generation. It may replace two discrete voltage supervisors such as MIC1810, MIC1815, MIC809, MIC811, MIC6315, etc. The two voltage supervisors are completely independent. Each functional block features an under-voltage detector, a delay-generator, and a de-bounced manual reset input. A wide choice of voltage thresholds is available. The reset output is asserted at power-on and any time the input voltage drops below the reference voltage. It remains asserted for the chosen timeout period after the input rises back above the threshold. Reset timeouts of 20, 140, and 1100ms (minimum) are available. A reset can be generated at any time by asserting the manual reset input, /MR. This input is internally de-bounced, and the reset output will remain active for the timeout period after the release of /MR. The /MR input can also be used to daisy-chain one or more of the MIC2772’s supervisors onto existing power monitoring circuitry or other supervisors.

Additional Features

    • Two independent voltage supervisors
    • Directly replaces discrete supervisors
    • Generates power-on reset pulses
    • De-bounced manual reset Inputs
    • Choice of voltage thresholds
    • 20, 140, or 1100ms reset timeouts
    • Reset output may be pulled above VCC
    • Rejects brief input transients
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2772
Product Name Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs
Features Manual Reset
Output Options Open Drain
Type ['VDFN']
IQ 10 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details