Microchip Technology, Inc. 28V/6A DC-DC Buck Regulator MIC26603

Description
The MIC26603 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26603 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26603 operates at a constant 600kHz switching frequency in continuous-conductio n mode and can be used to provide up to 6A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable-frequency, discontinuous-mode operation. The MIC26603 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft-start to reduce the inrush current, foldback current limit and "hiccup" mode short-circuit protection. The MIC26603 includes a Power Good (PG) output to allow simple sequencing. Additional Features Hyper Speed Control™ architecture enables HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 28V Output current up to 6A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% FB accuracy Any CapacitorTM stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range
Datasheet
Description
The MIC26603 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26603 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26603 operates at a constant 600kHz switching frequency in continuous-conductio n mode and can be used to provide up to 6A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable-frequency, discontinuous-mode operation. The MIC26603 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft-start to reduce the inrush current, foldback current limit and "hiccup" mode short-circuit protection. The MIC26603 includes a Power Good (PG) output to allow simple sequencing. Additional Features Hyper Speed Control™ architecture enables HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 28V Output current up to 6A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% FB accuracy Any CapacitorTM stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V/6A DC-DC Buck Regulator - MIC26603 - Microchip Technology, Inc.
Chandler, AZ, United States
28V/6A DC-DC Buck Regulator
MIC26603
28V/6A DC-DC Buck Regulator MIC26603
The MIC26603 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26603 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26603 operates at a constant 600kHz switching frequency in continuous-conductio n mode and can be used to provide up to 6A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable-frequency, discontinuous-mode operation. The MIC26603 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft-start to reduce the inrush current, foldback current limit and "hiccup" mode short-circuit protection. The MIC26603 includes a Power Good (PG) output to allow simple sequencing. Additional Features Hyper Speed Control™ architecture enables HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enables High delta V operation (VIN = 28V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 28V Output current up to 6A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% FB accuracy Any CapacitorTM stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range

The MIC26603 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC26603 operates over a supply range of 4.5V to 28V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC26603 operates at a constant 600kHz switching frequency in continuous-conduction mode and can be used to provide up to 6A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high-efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable-frequency, discontinuous-mode operation. The MIC26603 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft-start to reduce the inrush current, foldback current limit and "hiccup" mode short-circuit protection. The MIC26603 includes a Power Good (PG) output to allow simple sequencing.

Additional Features

    • Hyper Speed Control™ architecture enables
    • HyperLight Load® efficiency - up to 80% at 10mA
    • Hyper Speed Control™ architecture enables
    • High delta V operation (VIN = 28V and VOUT = 0.8V)
    • Small output capacitance
    • Input voltage range: 4.5V to 28V
    • Output current up to 6A
    • Up to 95% efficiency
    • Adjustable output voltage from 0.8V to 5.5V
    • ±1% FB accuracy
    • Any CapacitorTM stable - zero-to-high ESR
    • 600kHz switching frequency
    • Power Good (PG) output
    • Foldback current-limit and "hiccup" mode short-circuit protection
    • Safe start-up into pre-biased loads
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC26603
Product Name 28V/6A DC-DC Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1111AR-3.3 - 910598-ADP1111AR-3.3 - Win Source Electronics
Specs
Regulator Category Switching
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1828356 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details