Microchip Technology, Inc. 28V/12A DC-DC Buck Regulator MIC261203Z

Description
The MIC261203-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC261203-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VINLow VOUT operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC261203-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, hiccup mode short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High Delta V operation (VIN = 28V and VOUT = 0.6V) Small output capacitance 4.5V to 28V voltage input 12A output current capability and 95% peak efficiency Adjustable output from 0.6V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback I-limit and "hiccup" mode short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package
Datasheet
Description
The MIC261203-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC261203-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VINLow VOUT operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC261203-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, hiccup mode short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High Delta V operation (VIN = 28V and VOUT = 0.6V) Small output capacitance 4.5V to 28V voltage input 12A output current capability and 95% peak efficiency Adjustable output from 0.6V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback I-limit and "hiccup" mode short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V/12A DC-DC Buck Regulator - MIC261203Z - Microchip Technology, Inc.
Chandler, AZ, United States
28V/12A DC-DC Buck Regulator
MIC261203Z
28V/12A DC-DC Buck Regulator MIC261203Z
The MIC261203-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC261203-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VINLow VOUT operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC261203-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, hiccup mode short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. Additional Features Hyper Speed Control™ architecture enables High Delta V operation (VIN = 28V and VOUT = 0.6V) Small output capacitance 4.5V to 28V voltage input 12A output current capability and 95% peak efficiency Adjustable output from 0.6V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback I-limit and "hiccup" mode short-circuit protection Supports safe startup into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package

The MIC261203-ZA is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC261203-ZA operates over an input supply range of 4.5V to 28V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VINLow VOUT operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC261203-ZA offers a full suite of features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, hiccup mode short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High Delta V operation (VIN = 28V and VOUT = 0.6V)
      • Small output capacitance
    • 4.5V to 28V voltage input
    • 12A output current capability and 95% peak efficiency
    • Adjustable output from 0.6V to 5.5V
    • ±1% feedback accuracy
    • Any Capacitor™ stable - zero-to-high ESR
    • 600kHz switching frequency
    • No external compensation
    • Power Good (PG) output
    • Foldback I-limit and "hiccup" mode short-circuit protection
    • Supports safe startup into a pre-biased load
    • -40°C to +125°C junction temperature range
    • Available in 28-pin 5mm — 6mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC261203Z
Product Name 28V/12A DC-DC Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
PMIC - PMIC - LED Drivers - AAT2860IMK-2A-T1 - 198454-AAT2860IMK-2A-T1 - Win Source Electronics
Specs
Special Features Multiple Outputs
Output Voltage 1.5 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1900598P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.2500 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual Output Regulator - A4402KLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers