Microchip Technology, Inc. 2 MHz Wide Input Range Boost Regulator MIC2606

Description
The MIC2605/6 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2605/6's internal 40V/0.5A switch and Schottky diode, allowing it to power large loads in a tiny footprint. The MIC2605/6 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2605/6 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2605/6 has an operating junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 4.5V to 20V Output voltage adjustable to 40V 0.5A(min) / 0.8A(typ) switch current and Schottky diode MIC2605 operates at 1.2MHz MIC2606 operates at 2MHz Programmable soft start Stable with small size ceramic capacitors High efficiency Low input and output ripple <10µA shutdown current UVLO Output over-voltage and over-temperature protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2605/6 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2605/6's internal 40V/0.5A switch and Schottky diode, allowing it to power large loads in a tiny footprint. The MIC2605/6 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2605/6 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2605/6 has an operating junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 4.5V to 20V Output voltage adjustable to 40V 0.5A(min) / 0.8A(typ) switch current and Schottky diode MIC2605 operates at 1.2MHz MIC2606 operates at 2MHz Programmable soft start Stable with small size ceramic capacitors High efficiency Low input and output ripple <10µA shutdown current UVLO Output over-voltage and over-temperature protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MHz Wide Input Range Boost Regulator - MIC2606 - Microchip Technology, Inc.
Chandler, AZ, United States
2 MHz Wide Input Range Boost Regulator
MIC2606
2 MHz Wide Input Range Boost Regulator MIC2606
The MIC2605/6 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2605/6's internal 40V/0.5A switch and Schottky diode, allowing it to power large loads in a tiny footprint. The MIC2605/6 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2605/6 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2605/6 has an operating junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 4.5V to 20V Output voltage adjustable to 40V 0.5A(min) / 0.8A(typ) switch current and Schottky diode MIC2605 operates at 1.2MHz MIC2606 operates at 2MHz Programmable soft start Stable with small size ceramic capacitors High efficiency Low input and output ripple <10µA shutdown current UVLO Output over-voltage and over-temperature protection -40°C to +125°C junction temperature range

The MIC2605/6 is a 1.2MHz/2MHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2605/6's internal 40V/0.5A switch and Schottky diode, allowing it to power large loads in a tiny footprint.

The MIC2605/6 implements constant frequency 1.2MHz/2MHz PWM current mode control. The MIC2605/6 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source.

The MIC2605/6 has an operating junction temperature range of -40°C to +125°C.

Additional Features

  • Wide input voltage range: 4.5V to 20V
  • Output voltage adjustable to 40V
  • 0.5A(min) / 0.8A(typ) switch current and Schottky diode
  • MIC2605 operates at 1.2MHz
  • MIC2606 operates at 2MHz
  • Programmable soft start
  • Stable with small size ceramic capacitors
  • High efficiency
  • Low input and output ripple
  • <10µA shutdown current
  • UVLO
  • Output over-voltage and over-temperature protection
  • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2606
Product Name 2 MHz Wide Input Range Boost Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2222800 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear
Package Type SO-8; Other; SO-8EP
View Details
Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details