Microchip Technology, Inc. Dc-Dc Conv, Boost, 1.2Mhz, Mlf-8; Topology Microchip MIC2605YML-TR

Description
DC-DC CONV, BOOST, 1.2MHZ, MLF-8; Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:5V; OutputRoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, BOOST, 1.2MHZ, MLF-8; Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:5V; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Boost, 1.2Mhz, Mlf-8; Topology Microchip - 01AC6915 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Boost, 1.2Mhz, Mlf-8; Topology Microchip
01AC6915
Dc-Dc Conv, Boost, 1.2Mhz, Mlf-8; Topology Microchip 01AC6915
DC-DC CONV, BOOST, 1.2MHZ, MLF-8; Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:5V; OutputRoHS Compliant: Yes

DC-DC CONV, BOOST, 1.2MHZ, MLF-8; Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:5V; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AC6915
Product Name Dc-Dc Conv, Boost, 1.2Mhz, Mlf-8; Topology Microchip
Input Voltage 4.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details