Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2595R-1YM MIC2595R-1YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 133815-MIC2595R-1YM Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 4mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133815-MIC2595R-1YM Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2595R-1YM - 133815-MIC2595R-1YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2595R-1YM
133815-MIC2595R-1YM
PMIC - PMIC - Hot Swap Controllers - MIC2595R-1YM 133815-MIC2595R-1YM
Manufacturer: Microchip Technology Win Source Part Number: 133815-MIC2595R-1YM Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 4mA

Manufacturer: Microchip Technology
Win Source Part Number: 133815-MIC2595R-1YM
Packaging: Reel - TR
Type: Hot Swap Controller, Sequencer
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: -80 V to -19 V
Operating Supply Current: 4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133815-MIC2595R-1YM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2595R-1YM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details