Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2595-2YM MIC2595-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 129472-MIC2595-2YM Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 4mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129472-MIC2595-2YM Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2595-2YM - 129472-MIC2595-2YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2595-2YM
129472-MIC2595-2YM
PMIC - PMIC - Hot Swap Controllers - MIC2595-2YM 129472-MIC2595-2YM
Manufacturer: Microchip Technology Win Source Part Number: 129472-MIC2595-2YM Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 4mA

Manufacturer: Microchip Technology
Win Source Part Number: 129472-MIC2595-2YM
Packaging: Reel - TR
Type: Hot Swap Controller, Sequencer
Features: Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: -80 V to -19 V
Operating Supply Current: 4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 129472-MIC2595-2YM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2595-2YM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details