Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2594-2BM MIC2594-2BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222294-MIC2594-2BM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault Applications: -48V Supply Current: 3mA Internal Switch(s): No Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: DRAIN, OFF, ON, /PWRGD Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: MIC2594 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222294-MIC2594-2BM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault Applications: -48V Supply Current: 3mA Internal Switch(s): No Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: DRAIN, OFF, ON, /PWRGD Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: MIC2594 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2594-2BM - 1222294-MIC2594-2BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2594-2BM
1222294-MIC2594-2BM
PMIC - PMIC - Hot Swap Controllers - MIC2594-2BM 1222294-MIC2594-2BM
Manufacturer: Microchip Technology Win Source Part Number: 1222294-MIC2594-2BM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault Applications: -48V Supply Current: 3mA Internal Switch(s): No Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: DRAIN, OFF, ON, /PWRGD Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: MIC2594 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V

Manufacturer: Microchip Technology
Win Source Part Number: 1222294-MIC2594-2BM
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Fault Timeout, Latched Fault
Applications: -48V
Supply Current: 3mA
Internal Switch(s): No
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: DRAIN, OFF, ON, /PWRGD
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2594
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): -80V ~ -19V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222294-MIC2594-2BM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2594-2BM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details