Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2594-1YM-TR MIC2594-1YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788528-MIC2594-1YM-T R Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout, Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: DRAIN, OFF, ON, PWRGD Family Name: MIC2594-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5920BESA; MAX5939FESA+T; MAX5920BESA-T; MAX5939BESA-T; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788528-MIC2594-1YM-T R Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout, Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: DRAIN, OFF, ON, PWRGD Family Name: MIC2594-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5920BESA; MAX5939FESA+T; MAX5920BESA-T; MAX5939BESA-T; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2594-1YM-TR - 788528-MIC2594-1YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2594-1YM-TR
788528-MIC2594-1YM-TR
PMIC - PMIC - Hot Swap Controllers - MIC2594-1YM-TR 788528-MIC2594-1YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788528-MIC2594-1YM-T R Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout, Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: DRAIN, OFF, ON, PWRGD Family Name: MIC2594-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5920BESA; MAX5939FESA+T; MAX5920BESA-T; MAX5939BESA-T; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788528-MIC2594-1YM-TR
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Fault Timeout, Latched Fault
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -80 V ~ -19 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: DRAIN, OFF, ON, PWRGD
Family Name: MIC2594-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX5920BESA; MAX5939FESA+T; MAX5920BESA-T; MAX5939BESA-T;
Introduction Date: December 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 788528-MIC2594-1YM-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2594-1YM-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers