Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2594-1BM MIC2594-1BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 124826-MIC2594-1BM Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout, Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: DRAIN, OFF, ON, PWRGD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 3mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 124826-MIC2594-1BM Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout, Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: DRAIN, OFF, ON, PWRGD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2594-1BM - 124826-MIC2594-1BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2594-1BM
124826-MIC2594-1BM
PMIC - PMIC - Hot Swap Controllers - MIC2594-1BM 124826-MIC2594-1BM
Manufacturer: Microchip Technology Win Source Part Number: 124826-MIC2594-1BM Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout, Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Slew Rate, UVLO Feature Pins: DRAIN, OFF, ON, PWRGD Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 3mA

Manufacturer: Microchip Technology
Win Source Part Number: 124826-MIC2594-1BM
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Slew Rate, UVLO
Feature Pins: DRAIN, OFF, ON, PWRGD
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to -19 V
Operating Supply Current: 3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 124826-MIC2594-1BM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2594-1BM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details