Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2592B-2YTQ MIC2592B-2YTQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 058587-MIC2592B-2YTQ Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058587-MIC2592B-2YTQ Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2592B-2YTQ - 058587-MIC2592B-2YTQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2592B-2YTQ
058587-MIC2592B-2YTQ
PMIC - PMIC - Hot Swap Controllers - MIC2592B-2YTQ 058587-MIC2592B-2YTQ
Manufacturer: Microchip Technology Win Source Part Number: 058587-MIC2592B-2YTQ Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V

Manufacturer: Microchip Technology
Win Source Part Number: 058587-MIC2592B-2YTQ
Packaging: Tray
Type: Hot Plug Controller
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Applications: PCI Express
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 058587-MIC2592B-2YTQ
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2592B-2YTQ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details