Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2592B-2BTQTR MIC2592B-2BTQTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044730-MIC2592B-2BTQ TR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044730-MIC2592B-2BTQ TR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2592B-2BTQTR - 044730-MIC2592B-2BTQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2592B-2BTQTR
044730-MIC2592B-2BTQTR
PMIC - PMIC - Hot Swap Controllers - MIC2592B-2BTQTR 044730-MIC2592B-2BTQTR
Manufacturer: Microchip Technology Win Source Part Number: 044730-MIC2592B-2BTQ TR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V

Manufacturer: Microchip Technology
Win Source Part Number: 044730-MIC2592B-2BTQTR
Packaging: Reel - TR
Type: Hot Plug Controller
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Applications: PCI Express
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 044730-MIC2592B-2BTQTR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2592B-2BTQTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details