Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2591B-2YTQ MIC2591B-2YTQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222292-MIC2591B-2YT Q Packaging: Tray Type: Hot Plug Controller Mounting Style: SMD Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: MIC2591B Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 11V ~ 13V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222292-MIC2591B-2YT Q Packaging: Tray Type: Hot Plug Controller Mounting Style: SMD Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: MIC2591B Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 11V ~ 13V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2591B-2YTQ - 1222292-MIC2591B-2YTQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2591B-2YTQ
1222292-MIC2591B-2YTQ
PMIC - PMIC - Hot Swap Controllers - MIC2591B-2YTQ 1222292-MIC2591B-2YTQ
Manufacturer: Microchip Technology Win Source Part Number: 1222292-MIC2591B-2YT Q Packaging: Tray Type: Hot Plug Controller Mounting Style: SMD Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: MIC2591B Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 11V ~ 13V

Manufacturer: Microchip Technology
Win Source Part Number: 1222292-MIC2591B-2YTQ
Packaging: Tray
Type: Hot Plug Controller
Mounting Style: SMD
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Applications: PCI Express
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2591B
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 11V ~ 13V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222292-MIC2591B-2YTQ
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2591B-2YTQ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904841 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers